EN
  • EN
  • DE

JN5164/001

Part No JN5164/001
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1321+
Reference case QFN40
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 724189-JN5164/001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JN5164/001 CAD Model

Description

Product Overview: NXP JN5164/001

The NXP JN5164/001 is a versatile, low-power microcontroller designed specifically for use in the Internet of Things (IoT) and wireless communication applications. This powerful component is part of NXP's JN516x series, known for their robust performance in Zigbee, RF4CE, and JenNet-IP networks.

Key Features

  • Integrated 2.4 GHz Transceiver: The JN5164/001 comes with a built-in IEEE802.15.4-compliant transceiver that supports a wide range of wireless protocols, making it ideal for smart home, industrial automation, and remote control applications.
  • Energy Efficiency: Designed with energy conservation in mind, this microcontroller features a reduced power consumption mode, ensuring long battery life for devices in which it's embedded.
  • Memory Capacity: It boasts 160 KB of embedded Flash memory and 32 KB of RAM, providing ample space for complex software stacks and applications.
  • Enhanced Security: The JN5164/001 offers hardware AES encryption, ensuring secure communications and data protection within IoT networks.
  • Peripheral Connectivity: A variety of peripheral interfaces are included, such as UART, SPI, I2C, and ADC inputs, allowing for easy integration with sensors and other components.

Applications

The JN5164/001 microcontroller is suitable for a wide range of applications, including:

  • Smart Lighting Systems
  • Home Automation and Security
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Energy Management

Development Support

NXP provides extensive support for developers working with the JN5164/001, including software development kits (SDKs), reference designs, and online documentation. This ensures a smooth development process, from prototype to production.

With its combination of performance, low power consumption, and security features, the NXP JN5164/001 is a prime choice for developers looking to create innovative and efficient IoT solutions.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,376 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess