EN
  • EN
  • DE
  • IT

JN5168/001,515

Part No JN5168/001,515
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description ZigBee and IEEE802.15.4 wireless microcontroller with 256 kB Flash, 32 kB RAM / IC RF TXRX+MCU 802.15.4 40-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol ZigbeePRO
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 2.5dBm
Sensitivity -96dBm
Memory Size 256kB Flash, 4kB EEPROM, 32kB RAM
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 20
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 17mA
Current - Transmitting 15.3mA
Temperature Range - Operating -40°C to 125°C
Dimension 40-VFQFN Exposed Pad
Win Source Part Number 1050093-JN5168/001,515
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name JN5168
Introduction Date January 01, 2000
ECCN 5A992
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian JN5168/001,515 CAD Model

Description

The JN5168/001,515 is a versatile microcontroller produced by NXP Semiconductors, designed specifically for the demands of ZigBee and other IEEE 802.15.4-based networking applications. This powerful microcontroller is part of NXP's JN516x series, which is renowned for its low power consumption and high performance in wireless communication tasks.

Key Features

  • Integrated 2.4 GHz Transceiver: The JN5168/001,515 comes with a built-in radio transceiver supporting the IEEE 802.15.4 standard, enabling robust and reliable wireless connectivity.
  • Enhanced 32-bit RISC Processor: At the core of this device is a high-performance 32-bit RISC processor, ensuring efficient handling of complex network protocols and user applications.
  • Generous Memory Allocation: It boasts 256 kB of embedded Flash memory and 32 kB of RAM, providing ample space for application code and data storage.
  • Low Power Consumption: Designed for battery-powered applications, the JN5168/001,515 features multiple power-saving modes to extend battery life in wireless systems.
  • Peripherals and I/O: The microcontroller includes a variety of peripheral interfaces such as UART, SPI, I2C, and ADC inputs, allowing for easy integration with a range of sensors and actuators.

Applications

The JN5168/001,515 is ideal for a variety of applications within the Internet of Things (IoT) ecosystem, such as:

  • Smart Lighting and Home Automation
  • Wireless Sensor Networks
  • Energy Management Systems
  • Consumer Electronics
  • Building Automation

Development Support

NXP provides comprehensive development support for the JN5168/001,515, including software development kits (SDKs), reference designs, and a robust online community. Developers can take advantage of NXP's tools to accelerate the design and deployment of their wireless applications.

In summary, the JN5168/001,515 from NXP is a highly capable microcontroller that offers the perfect blend of power efficiency, processing capability, and wireless performance, making it an excellent choice for next-generation connected devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42VFLGA
Lowest to $10.2632
Texas Instruments
SINGLE CHIP RF TRANSCEIVER
Need more? Email Us
Kioxia America, Inc.
FLASH MEM 1TB / IC RF
Need more? Email Us
Nordic Semiconductors
AUTOMOTIVE BLUETOOTH LOW ENERGY
Lowest to $5.6445
Silicon Labs
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
Lowest to $78.2705
Silicon Labs
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
Lowest to $97.2011
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 32VFQFN / IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad
Lowest to $3.1591
ON Semiconductor
BASEBAND CHIP DBDC, WIFI 5, 2X2
Need more? Email Us
Texas Instruments
PROTOTYPE / IC RF
Lowest to $71.4715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5649 $53.4735
35+ $2.9251 $102.3785
53+ $2.8337 $150.1861
73+ $2.7423 $200.1879
95+ $2.6509 $251.8355
127+ $2.3766 $301.8282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess