EN
  • EN
  • DE
  • IT

EZR32LG230F128R63G-B0R

Part No EZR32LG230F128R63G-B0R
Manufacturer Silicon Labs
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Silicon Labs
Series EZR32LG
Package Tape & Reel
Product Status Discontinued
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol EZRadioPro
Modulation 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK
Frequency 142MHz ~ 1.05GHz
Data Rate (Max) 1Mbps
Power - Output 20dBm
Sensitivity -129dBm
Memory Size 128kB Flash, 32kB RAM
Serial Interfaces I²C, SPI, UART, USART
GPIO 41
Voltage - Supply 1.98V ~ 3.8V
Current - Receiving 11.1mA ~ 13.7mA
Current - Transmitting 18mA ~ 88mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number EZR32LG230
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 871346-EZR32LG230F128R63G-B0R
Ultra Librarian 3D Model Ultra Librarian EZR32LG230F128R63G-B0R CAD Model

Description

The EZR32LG230F128R63G-B0R is a RF Transceiver IC from Silicon Labs.

  • Manufacturer: Silicon Labs
  • Series: EZR32LG
  • Type: TxRx + MCU
  • Application: RF and Wireless
  • Function: RF Transceiver
  • Frequency Range: 142MHz to 1.05GHz
  • Protocol: EZRadioPro
  • Memory Size: 128kB Flash, 32kB RAM
  • Power Output: 20dBm
  • Sensitivity: -129dBm
  • Data Rate: Up to 1Mbps
  • Modulation Schemes: 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK
  • Serial Interfaces: I²C, SPI, UART, USART
  • Voltage Supply Range: 1.98V to 3.8V
  • Mounting Type: Surface Mount
  • Package: 64-VFQFN exposed pad
  • Operating Temperature: -40°C to 85°C
  • Status: Discontinued

You May Also Be Interested in

Murata Electronics North America
IC RF TXRX ISM<1GHZ SM20H
Lowest to $73.1168
CEL
IC TXRX 2.4GHZ 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
Lowest to $97.2011
Micrel
410MHZ AND 450MHZ ISM BAND TRANS / IC RF
Lowest to $9.7791
NXP / Nexperia
BTLE SOC / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.8106
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $11.8884
Kioxia America, Inc.
FLASH MEM 1TB / IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42VFLGA
Lowest to $10.2632
Microchip Technology
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee? 2.4GHz 64-VFQFN Exposed Pad
Lowest to $18.2165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2705 $78.2705
3+ $64.2220 $192.6660
4+ $62.2144 $248.8576
5+ $60.2081 $301.0405
6+ $58.2017 $349.2102
8+ $52.1799 $417.4392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess