EN
  • EN
  • DE

K18NQ03

Part No K18NQ03
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 20.3A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 20.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 10.6nC @ 4.5V
Max Input Capacitance 1380pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.25W (Tc)
Maximum Rds On at Id,Vgs 8.9 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 205796-K18NQ03
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K18NQ03 CAD Model

Description

The NXP K18NQ03 is a state-of-the-art microcontroller that provides a robust solution for embedded systems requiring high performance, low power consumption, and a wide range of connectivity options. Designed to meet the needs of an evolving market, this microcontroller is ideal for applications in industrial control, automotive, consumer electronics, and the Internet of Things (IoT).

Key Features

  • Core: At the heart of the K18NQ03 is an ARM Cortex-M4 core, which offers a perfect balance between power efficiency and processing capability, with a floating-point unit (FPU) for computationally demanding tasks.
  • Memory: The device comes equipped with generous memory resources, including flash memory and RAM, to support complex applications and provide flexibility for future updates.
  • Connectivity: With a range of connectivity options such as USB, CAN, SPI, I2C, and UART interfaces, the K18NQ03 ensures seamless integration with peripheral devices and systems.
  • Analog Modules: The microcontroller includes a variety of analog modules like ADCs, DACs, and analog comparators, enabling precise control and monitoring of analog signals within embedded systems.
  • Timers and PWM: Advanced timing and control are possible with multiple timer/PWM channels, which are indispensable for applications requiring precise timing or pulse-width modulation.
  • Security: Security features are built into the K18NQ03 to protect against unauthorized access and ensure the integrity of the system, which is critical for IoT and connected devices.
  • Low Power Modes: The microcontroller supports various low power modes to minimize energy consumption during idle periods, making it suitable for battery-powered and energy-sensitive applications.

Applications

The versatility of the NXP K18NQ03 makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Advanced industrial control systems
  • Automotive engine management and body control
  • Smart home devices and home automation
  • Wearable technology and personal health devices
  • Energy management and smart grid infrastructure

In summary, the NXP K18NQ03 microcontroller is a powerful and versatile component that provides designers with the tools needed to build sophisticated and efficient embedded systems. Its combination of performance, connectivity, and security features makes it an ideal choice for a multitude of cutting-edge applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1374 $61.6488
28+ $4.2158 $118.0424
43+ $4.0841 $175.6163
59+ $3.9524 $233.1916
76+ $3.8207 $290.3732
102+ $3.4257 $349.4214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess