EN
  • EN
  • DE
  • IT

KITMPL115A1SPI

Part No KITMPL115A1SPI
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Sensors
Description KIT EVALUATION FOR PL115A1SP1 / High Reliability Sensor Development Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Part Status Obsolete(EOL)
Sensor Type Pressure
Sensing Range 50 ~ 115 kPa
Interface SPI
Operating Supply Voltage 2.375 V ~ 5.5 V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part PL115A1SP1
Win Source Part Number 789335-KITMPL115A1SPI
Popularity Medium
Supply and Demand Status Limited
Family Name KITMPL115A1SPI
Introduction Date May 20, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KITMPL115A1SPI CAD Model

Description

Product Overview: KITMPL115A1SPI from NXP

The KITMPL115A1SPI is a sophisticated sensor tool from NXP Semiconductors, designed to provide precise pressure and temperature measurements. This compact and versatile kit is built around the MPL115A1, a digital barometric pressure sensor that utilizes NXP's advanced MEMS technology to deliver high-quality data with exceptional reliability.

The MPL115A1 sensor is a key component of the KITMPL115A1SPI, offering a wide operating range of 50 kPa to 115 kPa, which makes it suitable for a variety of applications, from weather stations to altimeters in portable electronics. The integrated SPI interface ensures seamless communication with microcontrollers, making it easy to incorporate into existing systems or for use in prototype development.

With its miniature footprint, the KITMPL115A1SPI is ideal for space-constrained applications. The sensor's low power consumption is perfect for battery-powered devices, where maintaining long operational life is crucial. Additionally, the MPL115A1's built-in temperature compensation feature provides enhanced accuracy, compensating for environmental changes and ensuring stable performance regardless of external conditions.

The KITMPL115A1SPI is not only a powerful sensor module but also a user-friendly development tool. NXP provides comprehensive support, including detailed documentation, example code, and a dedicated software suite that simplifies calibration and data logging. This enables developers to quickly integrate the sensor into their projects and focus on creating innovative solutions without worrying about the complexities of sensor integration.

Whether you're a hobbyist working on a DIY weather station or an engineer developing advanced navigation systems, the KITMPL115A1SPI from NXP is an excellent choice for reliable and accurate pressure sensing. Its combination of performance, ease of use, and support from a leading semiconductor manufacturer makes it a top pick for professionals and enthusiasts alike.

You May Also Be Interested in

STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess