EN
  • EN
  • DE

KMC7447AHX1420LB

Part No KMC7447AHX1420LB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 1.42GHZ 360FCCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.42GHz 360-FCCBGA (25x25)
Manufacturer NXP
Series MPC74xx
Package Tray
Part Status Obsolete
Core Processor PowerPC G4
Speed 1.42GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-BCBGA, FCCBGA
Case / Package 360-FCCBGA (25x25)
Family Name KMC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 2
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876381-KMC7447AHX1420LB
Ultra Librarian 3D Model Ultra Librarian KMC7447AHX1420LB CAD Model

Description

The KMC7447AHX1420LB is a high-performance microprocessor from NXP Semiconductors, designed to deliver exceptional computing power and efficiency for a wide range of applications. This product is part of NXP's PowerQUICC™ III family of processors, which are well-known for their integration of advanced features and capabilities to address the needs of networking, automotive, and industrial markets.

Key Features:

  • High-Speed Processing: Equipped with a PowerPC core, the KMC7447AHX1420LB operates at a frequency of 1420 MHz, providing robust performance for complex computations and data-intensive tasks.
  • Integrated Memory Controller: The processor includes a built-in memory controller supporting DDR SDRAM, allowing for high-speed data transfer and efficient memory management.
  • Cache Memory: It features a large L2 cache, enhancing the processing speed by reducing the time taken to access frequently used data.
  • Connectivity: With multiple high-speed I/O interfaces, including Gigabit Ethernet and PCI, the KMC7447AHX1420LB offers versatile connectivity options for various peripheral devices.
  • Power Efficiency: Designed with power efficiency in mind, the processor is ideal for applications where energy consumption is a critical factor.

Applications:

The KMC7447AHX1420LB is suitable for a broad spectrum of applications, such as:

  • Networking equipment (routers, switches, and network storage)
  • Automotive control systems
  • Industrial automation and control
  • High-end embedded computing

Reliability and Support:

NXP is known for its commitment to quality and reliability, and the KMC7447AHX1420LB is no exception. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration of the processor into their products. With its advanced features and NXP's support, the KMC7447AHX1420LB is an excellent choice for designers seeking a high-performance, power-efficient processing solution.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess