EN
  • EN
  • DE

KMPC8245LVV350D

Part No KMPC8245LVV350D
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 350MHZ 352TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC 603e Microprocessor IC series 1 Core, 32-Bit 350MHz 352-TBGA (35x35)
Manufacturer NXP
Series MPC82xx
Package Tray
Part Status Obsolete
Core Processor PowerPC 603e
Speed 350MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 352-LBGA
Case / Package 352-TBGA (35x35)
Family Name KMPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 2
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922490-KMPC8245LVV350D
Ultra Librarian 3D Model Ultra Librarian KMPC8245LVV350D CAD Model

Description

NXP KMPC8245LVV350D PowerPC Processor

The NXP KMPC8245LVV350D is a high-performance, integrated PowerPC processor that is part of NXP's renowned MPC82xx family. This processor is designed to meet the demanding requirements of embedded applications in the networking, telecommunications, and computing markets. Its powerful architecture and versatile features make it ideal for a wide range of applications, including routers, switches, gateways, and industrial control systems.

At the heart of the KMPC8245LVV350D lies a PowerPC 603e core that operates at a speed of 350 MHz, providing the computational power necessary to handle complex tasks efficiently. The processor is equipped with a 256KB Level 2 cache that enhances performance by reducing access times to frequently used data. The integrated memory controller supports SDRAM, allowing for flexible memory configurations and ensuring fast data access for processor-intensive operations.

The processor's I/O capabilities are robust, featuring a dual-channel DMA controller, dual 10/100 Mbps Ethernet controllers, and a PCI interface that supports 32-bit data at 33/66 MHz. These features enable high-speed data transfers and connectivity options, essential for networking and communication devices.

The KMPC8245LVV350D also includes a host of other features such as an I2C interface for peripheral management, a DUART for serial communication, and a general-purpose timer. The inclusion of a system integration unit (SIU) simplifies board design and reduces system costs by integrating many of the peripheral control functions typically found in separate chips.

For enhanced security, the processor incorporates a security engine that supports encryption and decryption algorithms, making it suitable for applications where data integrity and protection are critical. The KMPC8245LVV350D operates within an extended temperature range, ensuring reliability and performance even in harsh environments.

Overall, the NXP KMPC8245LVV350D is a versatile and reliable processor that offers a balanced combination of processing power, integrated features, and security capabilities, making it an excellent choice for designers seeking to create high-performance, cost-effective solutions for their embedded systems.

You May Also Be Interested in

Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0217 $70.1085
11+ $11.5050 $126.5550
16+ $11.1458 $178.3328
22+ $10.7854 $237.2788
28+ $10.4262 $291.9336
38+ $9.3474 $355.2012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess