EN
  • EN
  • DE

KMPC8343VRAGDB

Part No KMPC8343VRAGDB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 620BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Manufacturer NXP
Series MPC83xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e300
Speed 400MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 620-BBGA Exposed Pad
Case / Package 620-HBGA (29x29)
Family Name KMPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 2
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922494-KMPC8343VRAGDB
Ultra Librarian 3D Model Ultra Librarian KMPC8343VRAGDB CAD Model

Description

The NXP KMPC8343VRAGDB is a high-performance, power-efficient integrated processor built upon the PowerQUICC II Pro family of products. This processor is designed to meet the rigorous demands of networking, embedded computing, and telecommunications applications, offering a balanced blend of processing power, integrated peripherals, and connectivity options.

Key Features

  • Core: The KMPC8343VRAGDB is equipped with an e300 core that can run up to 667 MHz, providing robust computational capabilities for complex tasks and algorithms.
  • Memory Support: It supports a variety of memory types, including DDR and DDR2 SDRAM, allowing flexible and high-capacity memory configurations that cater to intensive data-processing needs.
  • Connectivity: This processor boasts multiple communication interfaces, such as dual Gigabit Ethernet, USB 2.0, and PCI, ensuring versatile connectivity options for a wide array of applications.
  • Integrated Security: The device includes an integrated security engine designed to accelerate cryptographic operations, thus enhancing data protection and network security.
  • Power Efficiency: With advanced power management features, the KMPC8343VRAGDB ensures optimal power consumption, making it suitable for energy-sensitive applications.

Applications

The versatility of the NXP KMPC8343VRAGDB makes it ideal for a range of applications, including:

  • Enterprise and home networking equipment such as routers, switches, and gateways
  • Wireless infrastructure like base stations and access points
  • Industrial control and automation systems
  • Networked printers and other office automation devices

Technical Specifications

Attribute Details CPU Core e300 Frequency Up to 667 MHz Memory Type DDR, DDR2 SDRAM Networking Interfaces Dual Gigabit Ethernet Peripheral Interfaces USB 2.0, PCI Security Features Integrated Security Engine Power Management Advanced Power Management

In summary, the NXP KMPC8343VRAGDB is a versatile and efficient processor that provides a comprehensive solution for a wide range of high-demand applications, ensuring reliability, connectivity, and security.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $435.2179 $435.2179
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess