EN
  • EN
  • DE

KMPC8347VVAJF

Part No KMPC8347VVAJF
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 533MHZ 672TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Manufacturer NXP
Series MPC83xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e300
Speed 533MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 672-LBGA
Case / Package 672-LBGA (35x35)
Family Name KMPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 2
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922495-KMPC8347VVAJF
Ultra Librarian 3D Model Ultra Librarian KMPC8347VVAJF CAD Model

Description

Product Overview: NXP KMPC8347VVAJF

The NXP KMPC8347VVAJF is a highly integrated microprocessor that serves as a robust solution for a wide range of applications. This microprocessor is part of the PowerQUICC II Pro family, which is renowned for its exceptional performance, connectivity, and versatility. The KMPC8347VVAJF is designed to meet the demands of networking, automotive, industrial control, and embedded computing markets.

Key Features

  • Core: Built around the PowerPC e300 core, this processor offers speeds up to 667 MHz, providing a balance between processing power and power consumption.
  • Memory: It supports a range of memory interfaces, including DDR and DDR2 SDRAMs, allowing for flexible memory configurations to match specific application requirements.
  • Connectivity: With integrated support for multiple communication protocols, the KMPC8347VVAJF includes Gigabit Ethernet, USB, and PCI interfaces, making it ideal for data-intensive applications.
  • Security: The processor features an on-chip security engine that supports encryption and decryption algorithms, ensuring secure data transmission and storage.
  • Temperature Range: It operates within an extended temperature range, making it suitable for industrial environments where reliability under varying temperatures is crucial.

Applications

The versatility of the NXP KMPC8347VVAJF allows it to be utilized in a multitude of applications. It is particularly well-suited for network routers, switches, and access devices where its high-speed connectivity and processing capabilities can be leveraged. Additionally, it is an excellent choice for industrial control systems, requiring robust performance and secure data handling. Its extended temperature range and integrated peripherals also make it ideal for automotive applications, such as in-vehicle networking and telematics.

Conclusion

In summary, the NXP KMPC8347VVAJF is a powerful and flexible microprocessor that provides a comprehensive solution for a variety of complex applications. Its integration of security features, support for multiple memory types, and advanced connectivity options make it a leading choice for designers seeking a reliable and high-performance processor.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2823 $69.1292
9+ $14.1811 $127.6299
13+ $13.7376 $178.5888
18+ $13.2941 $239.2938
23+ $12.8517 $295.5891
31+ $11.5223 $357.1913
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess