EN
  • EN
  • DE

MAX4314ESD+

Part No MAX4314ESD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Analog Multiplexer Single 4:1 14-Pin SOIC N / IC AMP/VIDEO/MUX LP 4CH 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 127MHz
SR - Slew Rate 430 V/μs
Operating Supply Current 6.9mA
Output Current per Channel 95mA
Dual Supply Voltage (±) 4 V ~ 10.5 V, ±2 V ~ 5.25 V
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 786170-MAX4314ESD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4314
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4314ESD+ CAD Model

Description

The MAX4314ESD+ from Maxim Integrated is a high-performance operational amplifier designed for applications requiring high speed and low power consumption. It is well-suited for a variety of applications, including video, communications, imaging systems, and portable battery-operated devices.

Key Features:

  • High-Speed Operation: With a slew rate of 600V/µs and a bandwidth of 200MHz, the MAX4314ESD+ is capable of handling fast signal transitions, making it ideal for video processing and high-speed data acquisition.
  • Low Power Consumption: Despite its high-speed capabilities, this operational amplifier consumes just 5.5mA of supply current, which is beneficial for battery-powered devices where power efficiency is critical.
  • Single-Supply Operation: The device operates from a single +3V to +11V supply or from dual supplies of ±1.5V to ±5.5V, providing flexibility in various circuit configurations.
  • Rail-to-Rail Output: The output swings rail-to-rail, maximizing dynamic range in applications such as data conversion and audio processing.
  • Disable Feature: It includes a disable feature that reduces power consumption and puts the outputs into a high-impedance state, allowing for multiplexing and power saving when the op amp is not in use.

Applications:

  • Video and RF Amplification
  • Battery-Powered Instruments
  • ADC/DAC Buffering
  • Communications Systems
  • Active Filters
  • Test and Measurement Equipment

The MAX4314ESD+ comes in a compact 14-pin SOIC package, making it easy to integrate into space-constrained designs. Its robust design ensures reliable performance across a wide temperature range, making it a versatile choice for both commercial and industrial applications. With Maxim Integrated's reputation for quality and performance, this operational amplifier stands out as a reliable component for precision analog signal processing.

You May Also Be Interested in

Texas Instruments
Lowest to $3.2870
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Analog Devices Inc.
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1384 $53.7992
30+ $3.3956 $101.8680
46+ $3.2895 $151.3170
63+ $3.1834 $200.5542
82+ $3.0773 $252.3386
109+ $2.7589 $300.7201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess