EN
  • EN
  • DE

KTY81/122,112

Part No KTY81/122,112
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 1.01K OHM PBCYT2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - PTC Thermistors
Mfr NXP USA Inc.
Series KTY81
Package Bulk
Product Status Last Time Buy
Resistance @ 25°C 1.01 kOhms
Resistance Tolerance -
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package PBCYT2
Base Product Number KTY81
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1375657-KTY81/122,112
Ultra Librarian 3D Model Ultra Librarian KTY81/122,112 CAD Model

Description

The KTY81/122,112 is a high-quality silicon temperature sensor manufactured by NXP Semiconductors, a trusted name in the electronics industry. This sensor is part of the KTY81 series, which are known for their stability and reliability over a wide temperature range. Designed with precision in mind, the KTY81/122,112 offers excellent linearity and a low thermal time constant, making it ideal for a variety of temperature sensing applications.

Key Features

  • Temperature Range: The KTY81/122,112 is capable of operating over a wide temperature range, typically from -55°C to +150°C, allowing for versatility in various environments.
  • Resistance: At 25°C, the sensor has a nominal resistance of 2kΩ, providing a balanced response for many circuits and systems.
  • Accuracy: This sensor offers high accuracy and a positive temperature coefficient, ensuring reliable readings throughout its range.
  • Package: Enclosed in a small SOD70 package, the KTY81/122,112 is designed for through-hole mounting, making it easy to integrate into a wide range of electronic assemblies.
  • Stability: Long-term stability is one of the hallmarks of the KTY81 series, ensuring that the sensor's performance remains consistent over time and usage.

Applications

The versatility and reliability of the KTY81/122,112 make it suitable for a broad spectrum of applications. These include but are not limited to:

  • Automotive electronics, such as temperature monitoring in engine control units
  • Industrial temperature control systems
  • Consumer electronics, including household appliances
  • Medical devices that require precise temperature monitoring
  • Temperature compensation in electronic circuits

Quality and Support

NXP Semiconductors is committed to delivering high-quality components. The KTY81/122,112 temperature sensor is backed by NXP's rigorous testing and quality assurance processes, ensuring that customers receive reliable and consistent performance for their critical applications. Additionally, NXP provides comprehensive technical support for the integration and use of their products.

You May Also Be Interested in

Murata Electronics North America
THERMISTOR PTC 470 OHM 115C SMD
Lowest to $0.8092
Murata Electronics North America
THERMISTOR
Lowest to $0.0885
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 32V 470 OHM 65C
Lowest to $0.2185
Murata Electronics North America
THERMISTOR
Lowest to $0.2076
Murata Electronics North America
THERMISTOR PTC 470 OHM 135C SMD
Lowest to $0.0982
Vishay
Need more? Email Us
Murata Electronics North America
for Surface Mounting Application
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess