EN
  • EN
  • DE

NCDGBA25-0060

Part No NCDGBA25-0060
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Cyl Air 1 Bore W/auto-sw
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1108520-NCDGBA25-0060
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCDGBA25-0060 CAD Model

Description

The NCDGBA25-0060 is a rectifier diode manufactured by SMC Diode Solutions. It's designed for applications requiring efficient and reliable rectification of AC voltage to DC voltage. This diode is characterized by its high surge current capability, low forward voltage drop, and compact size, making it suitable for various power supply and power conversion circuits.

Applications:

  • Switching power supplies: Used in the output rectifier stage of switching power supplies.
  • Freewheeling diodes: Protects inductive loads from voltage spikes.
  • General rectification: Converts AC voltage to DC voltage in various electronic circuits.
  • Power adapters: Used in AC-DC power adapters for consumer electronics.
  • LED lighting: Provides rectification in LED lighting power supplies.

Features:

  • High surge current capability: Withstands high surge currents during startup and transient events.
  • Low forward voltage drop: Minimizes power losses and improves efficiency.
  • Fast recovery time: Enables efficient operation at high frequencies.
  • Surface mount package: Facilitates automated assembly and reduces manufacturing costs.
  • Glass passivated chip junction: Improves reliability and stability.

Benefits:

  • Improved efficiency: Low forward voltage drop minimizes power losses.
  • Increased reliability: High surge current capability and glass passivated junction ensure reliable operation.
  • Reduced size: Surface mount package enables compact designs.
  • Cost-effective: Provides a cost-effective solution for rectification applications.
  • Easy integration: Surface mount package simplifies integration into existing circuits.

The NCDGBA25-0060 has a maximum repetitive peak reverse voltage of 600V and a maximum average forward rectified current of 25A. It is designed to operate over a wide temperature range and is available in tape and reel packaging for automated assembly. The specific package type allows for efficient heat dissipation. This diode is a reliable choice for applications requiring efficient and reliable rectification.

You May Also Be Interested in

Omron
RPS11A
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess