The NXP KTY82/220 series represents a range of silicon temperature sensors designed to provide highly accurate and stable temperature readings. These sensors are tailored for precise temperature measurement and control applications in a variety of markets including automotive, consumer electronics, and industrial automation.
Key Features
- Temperature Range: The KTY82/220 sensors offer a wide operating temperature range, making them suitable for diverse environments and conditions.
- High Accuracy: These sensors are known for their excellent accuracy, ensuring reliable temperature readings essential for system control and monitoring.
- Stability: Long-term stability is a hallmark of the KTY82/220 series, which is critical for applications requiring consistent performance over time.
- Linear Output: The temperature coefficient is positive and virtually linear, simplifying the design of temperature measurement circuits.
- Robust Design: NXP's sensors are designed to withstand harsh conditions, making them a robust choice for demanding applications.
Applications
The versatile nature of the KTY82/220 series allows for its use in a broad spectrum of applications. These include but are not limited to:
- Automotive engine and gearbox systems
- Home appliances, such as ovens and refrigerators
- Industrial temperature control systems
- Medical equipment where precise temperature monitoring is essential
Technical Specifications
Attribute
Value
Resistance at 25°C
2 kΩ
Temperature Coefficient
Approx. 0.79%/K
Operating Temperature Range
-55°C to +150°C
Package
SOD70
In summary, the NXP KTY82/220 series silicon temperature sensors are an optimal choice for designers looking for a reliable, accurate, and stable temperature sensing solution across a multitude of applications.