EN
  • EN
  • DE

LD6805K/12P,115

Part No LD6805K/12P,115
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.2V 150MA DFN1010C-4  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1010C-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.25V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 35 µA
Current - Supply (Max) 150 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Transient Voltage
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-UDFN Exposed Pad
Supplier Device Package DFN1010C-4
Base Product Number LD680
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LD6805K/12P115-NXTR,568-10003-1,568-10003-2,LD6805K/12P,115-ND,934065452115,NEXNXPLD6805K/12P,115,LD6805K12P115,568-10003-6
Standard Package 10,000
Win Source Part Number 1069174-LD6805K/12P,115
Ultra Librarian 3D Model Ultra Librarian LD6805K/12P,115 CAD Model

Description

The LD6805K/12P,115 is a high-quality low drop voltage regulator designed and manufactured by NXP Semiconductors. This compact and efficient component is an essential building block in electronic devices that require stable voltage levels for optimal operation. The LD6805K/12P,115 is particularly well-suited for applications where space is at a premium and power efficiency is a priority.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.2V, which is ideal for low-voltage applications.
  • Low Dropout: With its low dropout performance, the LD6805K/12P,115 ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • High Accuracy: The output voltage is maintained with high accuracy, which is crucial for sensitive electronic circuits and can help prevent malfunction due to voltage variations.
  • Current Capacity: The regulator can deliver up to 150 mA of continuous output current, making it suitable for a wide range of applications.
  • Thermal Protection: The LD6805K/12P,115 includes thermal protection features that prevent damage from overheating, ensuring long-term reliability and safety.
  • Package: This voltage regulator comes in a small 5-lead SOT-353 package, which is advantageous for space-constrained designs.

Applications

The LD6805K/12P,115 is versatile and can be used in various applications, such as:

  • Mobile phones and portable devices
  • Wireless communication systems
  • Power management modules
  • Microcontroller power supply
  • Portable media players

Product Specifications

Parameter Value Output Voltage (V) 1.2 Dropout Voltage (Typical) Low Output Current (mA) 150 Package Type SOT-353 Thermal Protection Yes

In summary, the NXP LD6805K/12P,115 low drop voltage regulator is a reliable and efficient solution for maintaining a stable voltage supply in a variety of electronic devices and systems. Its small footprint, low dropout performance, and robust protection features make it an excellent choice for designers looking for a high-performance voltage regulation solution.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess