EN
  • EN
  • DE

LD6805K/22H,115

Part No LD6805K/22H,115
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.2V 0.15A 4HUSON / LDO Regulator Pos 2.2V 0.15A 4-Pin DFN-C EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.2V
Voltage Dropout (Maximum) 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 35μA ~ 150μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Transient Voltage
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 4-UDFN Exposed Pad
Manufacturer Package DFN1010C-4
Win Source Part Number 778433-LD6805K/22H,115
Popularity Medium
Supply and Demand Status Limited
Family Name LD6805
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LD6805K/22H,115 CAD Model

Description

Introducing the NXP LD6805K/22H,115 Low Drop Voltage Regulator

Discover the robust and efficient LD6805K/22H,115, a Low Drop Voltage Regulator designed by NXP Semiconductors, crafted to meet the rigorous demands of today's electronic devices. This compact and powerful regulator is an ideal choice for applications requiring a stable and reliable power supply.

Key Features

  • Low Dropout Voltage: The LD6805K/22H,115 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, maximizing battery life for portable devices.
  • High Output Accuracy: With a high level of output voltage accuracy, this regulator provides precise power delivery, essential for sensitive electronic components.
  • Wide Operating Temperature Range: Engineered to perform under various conditions, it operates within a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Current Limiting and Thermal Protection: The built-in current limiting and thermal protection features safeguard the device and the end application from excessive current and overheating, ensuring long-term reliability.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-operated devices, contributing to energy conservation and extended operation time.

Applications

The NXP LD6805K/22H,115 is versatile and can be used in a variety of applications, including:

  • Mobile phones and personal media players
  • Portable gaming systems
  • GPS devices
  • Healthcare monitoring devices
  • Automotive electronics
  • Power management circuits in embedded systems

Product Specifications

The LD6805K/22H,115 is presented in a small 5-pin SOT-23 package, which is perfect for space-constrained applications. It supports an output current of up to 150 mA, making it suitable for powering low-power devices. The output voltage is fixed at 2.2V, providing a stable voltage source for a wide range of components.

With its combination of features and reliability, the NXP LD6805K/22H,115 Low Drop Voltage Regulator is a top-tier choice for designers seeking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1977 $59.8850
120+ $0.9829 $117.9480
185+ $0.9517 $176.0645
255+ $0.9217 $235.0335
325+ $0.8905 $289.4125
435+ $0.7981 $347.1735
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess