EN
  • EN
  • DE

LD6835K/33PX

Part No LD6835K/33PX
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA 4HXSON  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-HXSON (1x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.24V @ 300mA (Typ)
Current - Output 300mA
Current - Quiescent (Iq) 75 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-HXSON (1x1)
Base Product Number LD683
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 934067341115
Standard Package 10,000
Win Source Part Number 1164643-LD6835K/33PX
Ultra Librarian 3D Model Ultra Librarian LD6835K/33PX CAD Model

Description

The LD6835K/33PX is a cutting-edge, low-dropout voltage regulator designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This regulator is specifically engineered to deliver a fixed output voltage with high accuracy while maintaining a low dropout voltage. It is an ideal choice for a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial controls.

Key Features

  • Output Voltage: The device provides a stable 3.3V output, which is essential for consistent performance in sensitive electronic circuits.
  • Low Dropout: The LD6835K/33PX boasts a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is crucial for battery-powered applications.
  • High Accuracy: This voltage regulator maintains high accuracy in output voltage, which is vital for the reliable operation of microcontrollers and other digital circuits that require precise voltage levels.
  • Thermal Protection: It includes built-in thermal protection features that prevent the device from overheating, thereby enhancing the product's longevity and reliability.
  • Current Limiting: The integrated current limiting functionality safeguards the device and the downstream components from damage due to excessive current conditions.

Applications

The versatility of the LD6835K/33PX makes it suitable for a diverse array of applications. Its ability to provide a consistent and precise voltage makes it an excellent choice for powering microcontrollers, memory devices, and other logic devices. Additionally, its low dropout performance is ideal for battery-operated devices where maximizing battery life is critical. Its robust protection features make it equally suitable for automotive and industrial environments where reliability under harsh conditions is a requirement.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The LD6835K/33PX is manufactured with this commitment in mind, ensuring that it meets the stringent standards required for professional-grade electronic components. Users can trust in the durability and performance of this voltage regulator for their critical applications.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess