The SG120A-12IG/883B is a high-quality voltage regulator component manufactured by Microchip Technology, a leader in the semiconductor industry. This product exemplifies Microchip's commitment to providing reliable and efficient solutions for power management applications.
Key Features
- Voltage Regulation: The SG120A-12IG/883B offers precise voltage regulation, ensuring stable output for sensitive electronic circuits.
- Military Standards: Designed to meet rigorous military specifications (MIL-STD-883B), this component is suitable for use in high-reliability and mission-critical applications.
- Temperature Range: It operates effectively across a wide temperature range, making it ideal for challenging environmental conditions.
- Package Type: The product comes in a robust package that safeguards the internal circuitry against physical stress and environmental factors.
Applications
With its robust design and precise voltage control, the SG120A-12IG/883B is well-suited for a variety of applications, including but not limited to:
- Aerospace and defense systems
- Communication equipment
- Marine and submarine electronics
- High-reliability computing systems
Technical Specifications
Parameter
Value
Output Voltage
12V
Operating Temperature
-55°C to +125°C
Package / Case
Hermetic Sealed Metal
Standard
MIL-STD-883B
Quality and Reliability
Microchip Technology's SG120A-12IG/883B voltage regulator is built with high-quality materials and tested to ensure that it meets the company's stringent quality standards. Customers can trust this product to deliver consistent performance and dependability in their high-stakes applications.