EN
  • EN
  • DE

LH7A404N0F000B3,55

Part No LH7A404N0F000B3,55
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 324LFBGA / SOC LH7A4xx ARM9TDMI 324-Pin LFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series BlueStreak ; LH7A
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM9
Core Size 32-Bit
Speed 200MHz
Connectivity EBI/EMI, IrDA, Microwire, Memory Card, PS/2, SmartCard, SPI, SSI, SSP, UART/USART, USB
Peripherals AC'97, DMA, LCD, POR, PWM, WDT
Number of I/O 64
Program Memory Type ROMless
RAM Size 80K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 9x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 324-LFBGA
Manufacturer Package 324-LFBGA (17x17)
Win Source Part Number 778604-LH7A404N0F000B3,55
Popularity Medium
Supply and Demand Status Limited
Family Name LH7A404
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LH7A404N0F000B3,55 CAD Model

Description

The LH7A404N0F000B3,55 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is designed to cater to a wide range of applications, particularly those requiring a robust combination of processing power, low power consumption, and a rich set of peripherals.

At the heart of the LH7A404N0F000B3,55 is an ARM920T core, which operates at a high clock speed and provides a balanced performance for both computational tasks and control-oriented processes. This core is known for its efficient architecture, which ensures that applications run swiftly and smoothly, making it an ideal choice for embedded systems in industrial, automotive, and consumer electronics.

The MCU comes equipped with a comprehensive set of features, including multiple communication interfaces such as UART, SPI, and I2C, allowing for easy integration with other components and peripherals. Additionally, it offers ample memory options with its integrated flash memory and RAM, ensuring sufficient space for complex software stacks or data-intensive operations.

One of the standout features of the LH7A404N0F000B3,55 is its power management capabilities. Designed to be energy-efficient, it supports various power-saving modes, which are essential for battery-powered or energy-sensitive applications. This feature not only extends the operational life of the end-product but also contributes to a greener, more sustainable technology solution.

For developers, NXP provides extensive support in the form of development tools, software libraries, and documentation, simplifying the process of product development and enabling faster time-to-market. The robust design and support infrastructure make the LH7A404N0F000B3,55 a reliable and flexible MCU choice for designers and engineers looking to create sophisticated and efficient electronic systems.

In summary, the NXP LH7A404N0F000B3,55 MCU stands as a testament to NXP's commitment to providing advanced and reliable solutions for the ever-evolving world of electronics. With its powerful ARM core, comprehensive peripherals, and energy-saving features, this product is poised to drive innovation and performance in a multitude of applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $485.0747 $485.0747
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess