EN
  • EN
  • DE

LM111D

Part No LM111D
Manufacturer NXP / Nexperia
Description Voltage comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1196747-LM111D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM111D CAD Model

Description

The LM111D is a precision voltage comparator designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and innovative products. This device is engineered to provide a fast and reliable response when comparing two different input voltage levels. It is highly versatile and can be used in a wide range of applications, including control systems, voltage level monitoring, and analog-to-digital converters.

Key Features

  • Fast Response Time: The LM111D offers a quick response time, making it suitable for applications that require high-speed operations.
  • Low Power Consumption: Designed with energy efficiency in mind, the LM111D consumes minimal power, making it ideal for portable and battery-operated devices.
  • Wide Supply Voltage Range: It can operate across a broad range of supply voltages, accommodating various system requirements.
  • Differential Input: The comparator features a differential input configuration, which enhances its ability to reject common-mode noise and improves accuracy in signal comparison.
  • Output Compatibility: The output of the LM111D is compatible with TTL, MOS, and CMOS logic systems, allowing for easy integration into a variety of circuit designs.
  • Strobe Function: An additional strobe function is included to enable or disable the output, offering further control to the user.

Applications

The LM111D's robust feature set makes it suitable for numerous applications, including:

  • Threshold detection and monitoring
  • Simple analog-to-digital converters
  • Zero-crossing detectors
  • Relay control circuits
  • Multivibrators
  • Waveform shaping

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The LM111D is no exception, and it is built to ensure consistent performance and longevity in all types of environments and applications.

Conclusion

With its fast response time, low power consumption, and versatile features, the LM111D from NXP is an excellent choice for designers looking to implement a reliable and efficient voltage comparator in their electronic systems. Its compatibility with various logic systems and its wide supply voltage range make it a highly adaptable component suitable for a diverse array of applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess