EN
  • EN
  • DE

LM258

Part No LM258
Manufacturer NXP / Nexperia
Description Low power dual operational amplifi
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1197443-LM258
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LM258 CAD Model

Description

Product Overview: NXP LM258 Precision Operational Amplifier

The NXP LM258 is a versatile dual operational amplifier designed to cater to a wide array of applications requiring high precision and stability. This operational amplifier is characterized by its low-power consumption and wide supply voltage range, making it an excellent choice for battery-powered devices and industrial control systems.

The LM258 is capable of operating from a single supply voltage as low as 3V or dual supplies up to ±15V, providing designers with flexibility in various circuit configurations. Its common-mode input voltage range includes ground, which is particularly beneficial for single-supply operations.

Key Features:

  • Supply Voltage Range: 3V to 32V for single supply or ±1.5V to ±16V for dual supplies.
  • Low Supply Current: The device is optimized for low current consumption, drawing only 800µA per amplifier, which enhances its efficiency in portable applications.
  • Input Offset Voltage: The LM258 offers a low input offset voltage, which minimizes errors in precision applications.
  • Common-Mode Input Voltage Range: Includes the negative supply, thereby facilitating single-supply operations and reducing the need for additional level-shifting circuits.
  • Output Voltage Range: The output can swing close to the supply rails, maximizing the dynamic range in single-supply operations.
  • Phase-Reversal Protection: This feature prevents phase reversal when the input voltage exceeds the power supply range, thus ensuring signal integrity.
  • Internal Frequency Compensation: The device is internally frequency compensated, which simplifies the design process by eliminating the need for external components.

Applications:

  • Battery-powered instruments
  • Analog processing
  • Sensor amplifiers
  • Industrial control systems
  • DC gain blocks
  • Many other general-purpose applications

In summary, the NXP LM258 operational amplifier is a reliable and efficient solution for designers seeking a high-performance amplifier that is easy to use and adaptable to a multitude of electronic applications. Its robust feature set ensures that it can meet the stringent requirements of precision analog circuits.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0578 $50.2860
2,110+ $0.0475 $100.2250
3,265+ $0.0460 $150.1900
4,495+ $0.0445 $200.0275
5,815+ $0.0430 $250.0450
7,775+ $0.0386 $300.1150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,480 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess