EN
  • EN
  • DE

LM393A

Part No LM393A
Manufacturer NXP / Nexperia
Description Low power dual voltage comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1199300-LM393A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian LM393A CAD Model

Description

The LM393A manufactured by NXP Semiconductors is a versatile low-power dual voltage comparator that is widely utilized in various electronic applications. This high-performance device is designed to operate from a single power supply over a wide range of voltages or from dual supplies for systems that require a more flexible power scheme.

Key Features

  • Wide Supply Voltage Range: The LM393A can function with a single power supply ranging from 2V to 36V, or dual supplies of ±1V to ±18V, making it adaptable for use in a multitude of different circuit configurations.
  • Low Supply Current Drain: It is optimized for low power consumption, drawing minimal current, which is ideal for battery-powered devices and energy-efficient designs.
  • Differential Input Voltage Range: The comparator can handle a wide differential input voltage range equal to the supply voltage, providing flexibility in sensor interfacing and signal processing.
  • Low Input Biasing Current: The device features low input bias and offset currents, which enhances accuracy in applications requiring precise voltage comparisons.
  • Output Compatibility: Its open collector output can be connected to other voltage levels within the power supply range and is capable of driving loads referenced to ground, a positive supply, or a negative supply.

Applications

The LM393A is suitable for a variety of applications including:

  • Limiter circuits
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Relay drivers
  • Simple analog filters
  • Voltage monitors
  • Multivibrators

Quality and Reliability

As with all NXP products, the LM393A is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The device is available in various packages, including the standard 8-pin DIP and the space-saving SOIC-8, catering to different design requirements and space constraints.

Whether you are designing consumer electronics, automotive systems, or industrial equipment, the LM393A from NXP is an excellent choice for a reliable and efficient voltage comparator solution.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2472 $58.0920
570+ $0.2033 $115.8810
880+ $0.1975 $173.8000
1,215+ $0.1906 $231.5790
1,565+ $0.1848 $289.2120
2,100+ $0.1652 $346.9200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,630 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess