EN
  • EN
  • DE

MAX4699

Part No MAX4699
Manufacturer Maxim Integrated
Description Low-Voltage, Dual DPDT/Quad SPDT Analog Switches in QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213920-MAX4699
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4699 CAD Model

Description

Maxim Integrated MAX4699 High-Speed CMOS Analog Switch

The Maxim Integrated MAX4699 is a precision, high-speed analog switch designed to provide superior switching performance for a variety of applications. This switch is part of Maxim's commitment to delivering high-quality, reliable solutions for signal routing requirements in both digital and analog domains.

Constructed with advanced CMOS technology, the MAX4699 offers low on-resistance (RON) of just 4 ohms, ensuring minimal signal distortion and power loss. This low RON is matched with a flatness of just 0.5 ohms across the specified signal range, which contributes to consistent performance and high signal integrity.

One of the standout features of the MAX4699 is its wide voltage range, accommodating signals from ±4.5V up to ±20V or a single supply voltage from +9V to +36V. This flexibility makes it an excellent choice for a variety of systems, including those that require dual-supply operation.

The switch is designed for high-speed operation, with a transition time of only 100ns, making it ideal for applications that demand quick response times, such as sample-and-hold circuits, test equipment, and audio and video signal routing. The low power consumption of the MAX4699, with a quiescent current of just 0.1µA, is an additional benefit, particularly for battery-powered and power-sensitive applications.

The MAX4699 also features a digital logic interface, compatible with TTL and CMOS levels, which allows for easy control and integration into digital systems. Its single-pole/double-throw (SPDT) configuration provides versatility in routing a single input to one of two outputs, or selecting between two inputs for a single output.

For enhanced reliability, the MAX4699 incorporates built-in electrostatic discharge (ESD) protection circuitry, safeguarding the device against the damaging effects of static electricity. This analog switch is available in a compact 8-pin µMAX package, making it suitable for space-constrained applications.

In summary, the Maxim Integrated MAX4699 is a high-performance, versatile analog switch that offers excellent linearity, low on-resistance, and high-speed operation, making it a prime choice for designers looking to optimize their signal routing with minimal signal degradation.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8256 $74.4768
6+ $20.3696 $122.2176
9+ $19.7332 $177.5988
13+ $19.0968 $248.2584
16+ $18.4604 $295.3664
21+ $16.5500 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess