EN
  • EN
  • DE

NE5532A

Part No NE5532A
Manufacturer NXP / Nexperia
Description Internally-compensated dual low noise operational amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1230988-NE5532A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Communications & Networking, Signal Processing
Ultra Librarian 3D Model Ultra Librarian NE5532A CAD Model

Description

The NE5532A from NXP Semiconductors is a high-performance operational amplifier that combines a wide range of features making it suitable for high-quality and professional audio applications, as well as instrumentation and control systems. Designed for superb audio performance, the NE5532A offers a high signal-to-noise ratio and low total harmonic distortion.

Key Features:

  • Low Noise: The NE5532A boasts a low noise density of 5 nV/√Hz, which is ideal for audio pre-amplification, ensuring clarity and fidelity of the audio signal.
  • High Gain Bandwidth: With a 10 MHz gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising gain.
  • High Slew Rate: A slew rate of 9 V/μs enables the NE5532A to respond quickly to changes in input signals, an essential feature for fast-operating circuits.
  • Low Distortion: Total harmonic distortion is minimized, making the NE5532A an excellent choice for high-fidelity audio applications.
  • Dual Amplifier: The device includes two internally compensated, high-performance op-amps on a single chip, which can be used independently or as a stereo pair.

Applications:

The NE5532A is versatile and can be used in various applications, including:

  • Professional audio equipment
  • High-quality music instruments
  • Audio preamplifiers and mixers
  • Active filters
  • Signal processing
  • Industrial control systems

Package and Quality:

The NE5532A comes in a DIP-8 (Dual In-line Package) or SO (Small Outline) package, providing flexibility for different PCB designs and space requirements. NXP's commitment to quality ensures that each NE5532A operational amplifier meets stringent standards for reliability and performance.

Whether you're designing a high-end audio system or looking for a reliable op-amp for your instrumentation, the NE5532A from NXP is a solid choice that offers both performance and versatility.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess