EN
  • EN
  • DE

LP2985-18D

Part No LP2985-18D
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOT23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 724620-LP2985-18D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985-18D CAD Model

Description

The LP2985-18D, manufactured by NXP Semiconductors, is a high-performance, low-noise micro-power voltage regulator designed for use in battery-powered systems and other low-voltage applications. This device offers a precise output voltage of 1.8V, which is essential for providing stable power to sensitive electronics.

Key Features

  • Output Voltage: The LP2985-18D provides a fixed output voltage of 1.8V, which is ideal for low-voltage operations in modern electronic devices.
  • High Accuracy: With an output voltage accuracy of ±0.5%, this regulator ensures reliable performance for critical applications.
  • Low Dropout: The low dropout voltage (LDO) of typically 280mV at 150mA load allows for efficient operation even when the input voltage is close to the output voltage, thereby extending battery life.
  • Low Noise: This LDO regulator features a low output noise of 30µVRMS, making it suitable for noise-sensitive applications such as RF circuits and audio devices.
  • High Ripple Rejection: The device provides excellent power supply ripple rejection (PSRR), which minimizes the effect of fluctuations in the input voltage on the output.
  • Current Limiting and Thermal Protection: Built-in current limiting and thermal shutdown features protect the device and the load from damage due to over-current and overheating conditions.

Applications

The LP2985-18D is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Cellular phones and PDAs
  • Digital cameras and audio devices
  • Wireless communication systems
  • Microcontroller power supply

Package and Availability

The LP2985-18D is available in a small SOT-23 package, which is suitable for space-constrained applications. The compact form factor, coupled with the device's low-power consumption and high-performance characteristics, makes it an excellent choice for portable and miniaturized electronic systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3052 $58.7340
110+ $1.0707 $117.7770
170+ $1.0372 $176.3240
235+ $1.0037 $235.8695
300+ $0.9702 $291.0600
400+ $0.8697 $347.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess