EN
  • EN
  • DE

LP2985-50D

Part No LP2985-50D
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT-153
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 732037-LP2985-50D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985-50D CAD Model

Description

The LP2985-50D from NXP is a high-performance, low-noise voltage regulator designed to deliver a fixed output voltage of 5.0V with an impressive accuracy. This regulator is an ideal component for sensitive RF and analog circuitry, and it is widely used in portable consumer electronics due to its small footprint and energy efficiency.

Key Features:

  • Output Voltage: Fixed 5.0V with excellent regulation.
  • Low Dropout: Capable of providing a stable output with a very low dropout voltage, ensuring efficiency in battery-operated devices.
  • High Accuracy: Output voltage accuracy of ±0.5%, which is critical for precision applications.
  • Low Noise: Designed for applications that are sensitive to power supply noise, providing a quiet power source.
  • Current and Thermal Limiting: Features built-in protection mechanisms that prevent damage from over-current and overheating.
  • Low Quiescent Current: Extremely low operating current, which is beneficial for power conservation in battery-powered devices.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors, which reduces the amount of required external components and board space.

Applications:

The LP2985-50D is used across a wide range of applications where voltage regulation with minimal noise is essential. It is particularly suited for:

  • Battery-powered devices such as smartphones, tablets, and portable media players.
  • RF applications including wireless communication modules and GPS receivers.
  • Analog circuits that require a clean power supply, such as audio amplifiers and signal processing equipment.
  • Microcontroller power supplies, where consistent and reliable voltage is necessary for accurate performance.

Product Specifications:

Parameter Value Output Voltage (V) 5.0 Dropout Voltage (Typ) 280 mV @ 150 mA Maximum Output Current (A) 0.15 Quiescent Current (Typ) 850 µA Package SOT-23, TO-220, and others

The LP2985-50D voltage regulator by NXP is a reliable and efficient solution for a variety of electronic applications, where stable and noise-free power is of the utmost importance.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess