EN
  • EN
  • DE

LPC1112FHI33/102

Part No LPC1112FHI33/102
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32HVQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series LPC1100L
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number LPC1112
Standard Package 205 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 923670-LPC1112FHI33/102
Ultra Librarian 3D Model Ultra Librarian LPC1112FHI33/102 CAD Model

Description

NXP LPC1112FHI33/102 Microcontroller

The NXP LPC1112FHI33/102 is a highly capable microcontroller that is part of the LPC1100 family, renowned for its low-power consumption and high-performance capabilities. This microcontroller is designed to cater to a wide array of applications ranging from consumer electronics to industrial automation systems.

Key Features:

  • Core: The LPC1112FHI33/102 is built around a powerful ARM Cortex-M0 processor core, which operates at up to 50 MHz. This core provides the optimal balance between performance and power efficiency, making it an ideal choice for battery-powered and energy-sensitive applications.
  • Memory: It includes 16 KB of on-chip flash memory and 4 KB of SRAM, which is sufficient for handling complex code and data storage requirements for many embedded systems.
  • Package: The device comes in a HVQFN33 package, which is compact and suitable for space-constrained applications.
  • I/O Options: With up to 22 General Purpose I/O (GPIO) pins, the LPC1112FHI33/102 offers flexibility for interfacing with various peripherals and electronic components.
  • Serial Interfaces: It provides multiple serial interfaces, including I2C, SPI, and UART, allowing for easy integration with other components and peripheral devices.
  • Analog Features: The microcontroller includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which enables the measurement of analog signals and sensor data.
  • Power Efficiency: With its integrated Power Management Unit (PMU), the LPC1112FHI33/102 ensures efficient power regulation and supports multiple power modes to minimize energy consumption.
  • ISP & IAP: In-System Programming (ISP) and In-Application Programming (IAP) support allows for easy firmware updates, enhancing the flexibility and longevity of devices that use this microcontroller.

Applications:

The LPC1112FHI33/102 is well-suited for a variety of applications due to its versatile feature set. These applications include but are not limited to:

  • Consumer electronics
  • Industrial control systems
  • Alarm systems
  • Battery management
  • Internet of Things (IoT) devices

With its robust architecture and comprehensive feature set, the NXP LPC1112FHI33/102 microcontroller stands as a smart choice for developers seeking a low-power, high-performance MCU solution.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9587 $53.6283
21+ $4.8892 $102.6732
32+ $4.7364 $151.5648
44+ $4.5836 $201.6784
57+ $4.4308 $252.5556
76+ $3.9725 $301.9100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 613 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess