EN
  • EN
  • DE

LPC1112FHN24/CP3277

Part No LPC1112FHN24/CP3277
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 300573-LPC1112FHN24/CP3277
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1112FHN24/CP3277 CAD Model

Description

The LPC1112FHN24/CP3277 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications that require efficient, low-power operation. This MCU is part of the LPC1100 series, which is known for its small footprint and robust feature set, making it an ideal choice for a wide range of applications including industrial control, consumer electronics, and Internet of Things (IoT) devices.

At the heart of the LPC1112FHN24/CP3277 is a powerful 32-bit ARM Cortex-M0 processor, which delivers exceptional efficiency and performance for its class. The processor operates at a frequency of up to 50 MHz, providing the necessary computational power for complex algorithms and control tasks. Additionally, the microcontroller comes in a compact 24-pin TSSOP package, which is suitable for space-constrained applications.

The device is equipped with 16 KB of on-chip flash memory, which provides ample space for application code and data storage. Furthermore, with 4 KB of SRAM, the LPC1112FHN24/CP3277 ensures smooth and reliable operation even in multitasking environments. The MCU also features a range of integrated peripherals, including an 8-channel 10-bit ADC, multiple serial communication interfaces such as I2C, SPI, and UART, as well as up to 22 General Purpose I/O (GPIO) pins for interfacing with external components.

NXP's LPC1112FHN24/CP3277 is designed with power efficiency in mind. It supports multiple power-saving modes, which are essential for battery-powered and energy-sensitive applications. The MCU's power management capabilities allow developers to optimize power consumption based on the operational requirements, significantly extending the battery life of the end product.

For developers, NXP offers comprehensive support in the form of development tools, software libraries, and extensive documentation. This support accelerates the development process and helps bring products to market faster. The LPC1112FHN24/CP3277 is not only a testament to NXP's commitment to quality and performance but also provides a scalable and cost-effective solution for a multitude of embedded applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess