EN
  • EN
  • DE

LPC1112FHN33/202

Part No LPC1112FHN33/202
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case HVQFN33
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 719059-LPC1112FHN33/202
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1112FHN33/202 CAD Model

Description

NXP LPC1112FHN33/202 Microcontroller

The NXP LPC1112FHN33/202 is a highly capable microcontroller that belongs to the LPC1100 series, known for their cost-effectiveness and low power consumption. This particular model is designed with a focus on performance and efficiency, making it an ideal choice for a wide range of embedded applications.

Key Features:

  • Core: The LPC1112FHN33/202 is built around a powerful ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: It comes with 16 KB of on-chip flash memory and 4 KB of SRAM, sufficient for small to medium complexity applications.
  • Package: The microcontroller is available in a compact 33-pin HVQFN package, which not only saves space but also allows for efficient PCB design and layout.
  • I/O Options: With up to 26 General Purpose I/O (GPIO) pins, this microcontroller provides ample connectivity for interfacing with sensors, actuators, and other peripherals.
  • Serial Interfaces: It supports a range of serial communication interfaces including I2C, SPI, and UART, making it versatile for serial data exchange.
  • Analog Features: The LPC1112FHN33/202 is equipped with an 8-channel 10-bit Analog-to-Digital Converter (ADC), enabling it to handle analog inputs without the need for external conversion hardware.
  • Power Efficiency: The microcontroller features an array of power-saving modes, including deep power-down and multiple sleep modes, which help in reducing power consumption to a minimum during idle periods.
  • System Control: It includes a System Tick Timer and Watchdog Timer for system management and reliability.
  • ISP/IAP: In-System Programming (ISP) and In-Application Programming (IAP) capabilities allow for firmware updates and boot code development, ensuring the system can be updated after deployment.

Applications:

Due to its robust feature set and adaptability, the LPC1112FHN33/202 is suitable for a multitude of applications, including industrial control, consumer electronics, alarm systems, and battery-operated devices. Its low power consumption makes it particularly well-suited for portable and power-sensitive applications.

Conclusion:

The NXP LPC1112FHN33/202 microcontroller is a versatile and efficient solution for designers looking to balance performance with power conservation. Its comprehensive feature set and ease of integration make it a go-to choice for a broad range of embedded system applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0889 $56.6223
16+ $6.6371 $106.1936
24+ $6.4297 $154.3128
33+ $6.2223 $205.3359
42+ $6.0149 $252.6258
56+ $5.3926 $301.9856
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess