EN
  • EN
  • DE

LPC1113FHN33/202,5

Part No LPC1113FHN33/202,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 24KB FLASH 33HVQFN / MCU 32-bit ARM Cortex M0 RISC 24KB Flash 3.3V 32-Pin HVQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC1100L
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VQFN Exposed Pad
Manufacturer Package 32-HVQFN (7x7)
Win Source Part Number 779940-LPC1113FHN33/202,5
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1113
Introduction Date May 28, 2008
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1113FHN33/202,5 CAD Model

Description

Product Overview: LPC1113FHN33/202,5 by NXP Semiconductors

The LPC1113FHN33/202,5 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications requiring low power consumption and high-performance processing. This MCU is part of the LPC1100 series, which is renowned for its efficiency, reliability, and cost-effectiveness, making it an ideal choice for a wide range of industrial, consumer, and computing applications.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: 24 KB of on-chip flash programming memory with 8 KB of SRAM.
  • 33-pin HVQFN package provides a compact footprint for space-constrained applications.
  • Serial Wire Debug and In-System Programming (ISP) for easy development and debugging.
  • Integrated oscillator with an operating range from 1 MHz to 25 MHz and a 12 MHz internal RC oscillator for versatile clocking options.
  • Power Efficiency: Multiple power modes including an ultra-low power deep-sleep mode with reduced power consumption.
  • GPIO: Up to 28 General Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors.
  • Communication Interfaces: Includes I2C, SPI, and UART for versatile peripheral connectivity.
  • 6-channel 10-bit ADC with a conversion rate of up to 400 kS/s for analog input.
  • Temperature Range: Operating temperatures from -40°C to +85°C, suitable for harsh environments.

Applications

The LPC1113FHN33/202,5 is designed to address the needs of a multitude of applications such as:

  • Industrial control systems
  • Consumer electronics
  • Handheld devices
  • Alarm systems
  • Battery management
  • IoT devices and sensors

Support and Resources

NXP provides extensive support and resources to developers working with the LPC1113FHN33/202,5, including development tools, software libraries, and application notes. The MCU is supported by the LPCXpresso IDE and a variety of third-party development platforms, enabling rapid prototyping and accelerated time-to-market for new products.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess