EN
  • EN
  • DE

LPC1113FHN33/301,551

Part No LPC1113FHN33/301,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit LPC1100 ARM Cortex M0 RISC 24KB Flash 3.3V 32-Pin HVQFN EP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of ADC Channels 8
RAM Size 8 kB
RoHS Non-Compliant
Win Source Part Number 1127799-LPC1113FHN33/301,551
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1113FHN33/301,551 CAD Model

Description

NXP LPC1113FHN33/301,551 Microcontroller

The NXP LPC1113FHN33/301,551 is a highly capable, low-power microcontroller that is well-suited for a wide range of applications in the embedded systems domain. This particular model is part of the LPC1100 series, which is renowned for its excellent performance-to-power consumption ratio, making it an ideal choice for battery-operated devices and applications where energy efficiency is crucial.

The LPC1113FHN33/301,551 features an ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz. The ARM Cortex-M0 core is designed for high-performance and low-power operation, providing the perfect balance for cost-sensitive applications. This microcontroller comes with 24 KB of on-chip flash memory, which is ample for storing application code, and 8 KB of SRAM, which provides the necessary space for runtime data storage.

This microcontroller is housed in a compact 33-pin HVQFN package, which is suitable for space-constrained applications. It also offers a wide range of peripherals and I/O options that make it highly versatile for various uses. These include up to 22 General Purpose I/O (GPIO) pins, an 8-channel 10-bit Analog-to-Digital Converter (ADC), and multiple serial communication interfaces such as I2C, UART, and SPI, which enable easy integration with other components and peripheral devices.

The LPC1113FHN33/301,551 also features an array of system-level features, including an integrated oscillator, a watchdog timer, and a system tick timer, which contribute to the overall reliability and functionality of the system. Furthermore, the microcontroller supports in-system programming and in-application programming, which simplifies the development process and allows for firmware updates in the field without the need for additional programming hardware.

For developers, NXP provides comprehensive support in the form of software libraries, development tools, and a robust ecosystem. This ensures that engineers can rapidly develop and deploy applications, ranging from simple control systems to more complex IoT devices. With its blend of performance, power efficiency, and feature-rich peripherals, the NXP LPC1113FHN33/301,551 microcontroller is an excellent choice for your next embedded project.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess