EN
  • EN
  • DE

ADP3162JR-REEL

Part No ADP3162JR-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK 5BIT 2PHASE 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Tualatin
Voltage - Input 5V, 12V
Number of Outputs 2
Output Voltage 1.05 V to 1.83 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 134296-ADP3162JR-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3162JR-REEL CAD Model

Description

ON Semiconductor ADP3162JR-REEL

The ON Semiconductor ADP3162JR-REEL is a highly integrated, multi-phase synchronous buck controller designed to meet the rigorous demands of power supply designs in modern high-performance CPUs. It is a versatile component that is part of ON Semiconductor's extensive portfolio of power management solutions, tailored to improve system efficiency, reliability, and thermal management.

This controller is specifically engineered to deliver accurate voltage regulation and power distribution by utilizing a 5-bit programmable dual-phase operation, which can effectively handle rapid changes in load. The ADP3162JR-REEL is capable of driving up to two parallel connected N-channel MOSFETs per phase, which allows for a scalable solution that can be tailored to the needs of various applications.

One of the key features of the ADP3162JR-REEL is its precision voltage regulation. The device employs an internal 0.8V reference voltage with a tight tolerance of ±1%, ensuring that the CPU receives a stable and precise supply of power. This is critical for maintaining the performance and stability of the CPU, especially under varying load conditions.

The controller also boasts an active current balancing system, which ensures that the current is evenly distributed among the phases, reducing stress on individual components and enhancing the overall lifespan of the power supply. Furthermore, the ADP3162JR-REEL supports high-speed serial VID (Voltage Identification) interface, which allows for real-time voltage adjustments in response to CPU demands, optimizing performance and power savings.

The ADP3162JR-REEL comes in a compact, surface-mount package, making it suitable for space-constrained applications. It is available in tape and reel format (denoted by the 'REEL' suffix), facilitating automated manufacturing processes and ensuring a reliable supply for mass production.

In summary, the ON Semiconductor ADP3162JR-REEL is a sophisticated, multi-phase buck controller that offers precise voltage regulation, scalability, and enhanced thermal performance for advanced CPU power supplies. Its robust feature set makes it an ideal choice for designers looking to optimize their power management solutions in high-performance computing environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess