NXP LPC1114FBD48/301 Microcontroller
The NXP LPC1114FBD48/301 is a powerful and versatile microcontroller that is part of the LPC1100 series, designed for embedded applications requiring low power consumption and high performance. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core operating at frequencies of up to 50 MHz. The small footprint and low power consumption make the LPC1114FBD48/301 an ideal choice for battery-operated applications as well as for general-purpose embedded systems.
Key Features:
- Core: ARM Cortex-M0 processor, running at a frequency of up to 50 MHz.
- Memory: 32 KB of on-chip flash programming memory and 8 KB of SRAM.
- GPIO: Up to 42 General Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors.
- Serial Interfaces: Includes I2C, SPI, and UART for serial communication.
- Timers: Multiple 32-bit timers, a 24-bit system timer, and a watchdog timer for system resets.
- Analog-to-Digital Converter (ADC): Integrated 10-bit ADC with up to 8 channels for analog signal processing.
- Power Efficiency: Multiple power modes including an ultra-low power mode for energy-saving applications.
- Package: Available in a compact 48-pin LQFP package.
Applications:
The LPC1114FBD48/301 is suitable for a wide range of applications due to its rich feature set and low power consumption. Typical applications include industrial control, e-metering, hand-held devices, gaming, alarm systems, and much more. Its robust serial communication capabilities make it an excellent choice for IoT devices and smart sensors where interfacing with other hardware is crucial.
Design Support:
NXP provides extensive support for the LPC1114FBD48/301 with a comprehensive suite of development tools. This includes an integrated development environment (IDE), software libraries, and example programs to help accelerate the development process. Additionally, the community support and readily available documentation make it easier for developers to implement this microcontroller in their projects.