EN
  • EN
  • DE

LPC1114FBD48/303

Part No LPC1114FBD48/303
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+15+
Reference case QFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 739395-LPC1114FBD48/303
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1114FBD48/303 CAD Model

Description

The NXP LPC1114FBD48/303 is a powerful and versatile microcontroller that is well-suited for a wide range of embedded applications. This device is part of the LPC1100 series, which is known for its high performance, energy efficiency, and cost-effectiveness. The LPC1114FBD48/303 is based on a 32-bit ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz, providing the ideal balance between processing power and power consumption.

Key Features

  • 32-bit ARM Cortex-M0 processor core
  • Up to 50 MHz clock speed
  • 32 KB of on-chip flash memory
  • 8 KB of SRAM
  • Integrated Analog-to-Digital Converter (ADC)
  • Serial communication interfaces including I2C, SPI, and UART
  • 42 General Purpose I/O (GPIO) pins
  • Available in a 48-pin LQFP package

Advanced Peripherals

The LPC1114FBD48/303 boasts a range of advanced peripherals that expand its capabilities. It includes an integrated ADC with 8 channels, allowing for precise conversion of analog signals to digital data. The device also provides multiple serial interfaces, enabling easy communication with other microcontrollers, sensors, and peripheral devices.

Energy Efficiency

With its efficient ARM Cortex-M0 core, the LPC1114FBD48/303 is designed to operate with minimal power consumption, making it ideal for battery-powered and portable devices. It also features multiple power-saving modes, allowing developers to optimize energy usage according to the application's requirements.

Development Support

NXP offers comprehensive development support for the LPC1114FBD48/303, including a wide range of development tools, software libraries, and example code. This support helps to accelerate the development process and reduce time-to-market for products built around this microcontroller.

Applications

The LPC1114FBD48/303 is suitable for a diverse array of applications, such as industrial control, consumer electronics, automation, and Internet of Things (IoT) devices. Its robust feature set and adaptability make it a go-to choice for engineers and designers looking for a reliable microcontroller solution.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess