EN
  • EN
  • DE

LPC1114FHN33/302:5

Part No LPC1114FHN33/302:5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 33HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HVQFN (7x7)
Win Source Part Number 189717-LPC1114FHN33/302:5
Ultra Librarian 3D Model Ultra Librarian LPC1114FHN33/302:5 CAD Model

Description

The NXP LPC1114FHN33/302:5 is a powerful and versatile microcontroller that is part of the widely acclaimed LPC1100 series. This microcontroller is designed for embedded applications that require high-performance, low-power consumption, and minimal design footprint. Its features make it ideal for a wide range of industrial, consumer, and computing applications.

Key Features:

  • Core: The LPC1114FHN33/302:5 is equipped with a 32-bit ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: This device comes with 32 KB of on-chip flash memory and 8 KB of SRAM, offering ample space for application code and data storage without the need for external memory components.
  • I/O Pins: It features 28 General Purpose I/O (GPIO) pins, which are highly configurable and support various digital functions, allowing for flexible interface options with peripherals and external devices.
  • Serial Communication: The microcontroller includes a range of serial communication interfaces such as I2C, SPI, and UART, facilitating easy data exchange with other microcontrollers, sensors, and modules.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 8 channels enables the LPC1114FHN33/302:5 to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers: Multiple 32-bit timers, including a System Tick Timer, provide timing and control capabilities for a variety of applications.
  • Power Efficiency: Designed for low-power operation, it offers several power-saving modes, including deep sleep and power-down modes, which significantly reduce power consumption when the device is not in active use.
  • Package: The microcontroller is available in a compact 33-pin HVQFN package, which is ideal for space-constrained applications.

Applications:

The LPC1114FHN33/302:5 is suitable for a variety of applications, including but not limited to embedded systems, IoT devices, consumer electronics, battery-operated devices, and automation systems. Its robust feature set and ease of use make it a go-to choice for designers looking to create sophisticated and efficient electronic products.

Conclusion:

Overall, the NXP LPC1114FHN33/302:5 microcontroller is a reliable and cost-effective solution for developers who need a high-performance, low-power, and easy-to-integrate microcontroller for their embedded projects.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6284 $50.9124
27+ $3.7977 $102.5379
41+ $3.6790 $150.8390
57+ $3.5604 $202.9428
73+ $3.4417 $251.2441
98+ $3.0856 $302.3888
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 327 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess