EN
  • EN
  • DE

LPC11A14FBD48/301,

Part No LPC11A14FBD48/301,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP / MCU 32-bit ARM Cortex M0 RISC 32KB Flash 3.3V 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC11Axx
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 42
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage 2.6 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 779943-LPC11A14FBD48/301,
Popularity Medium
Supply and Demand Status Limited
Family Name LPC11A14
Introduction Date March 22, 2012
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC11A14FBD48/301, CAD Model

Description

NXP LPC11A14FBD48/301 Microcontroller

The NXP LPC11A14FBD48/301 is a powerful microcontroller that belongs to the LPC1100L series, known for its impressive performance and low power consumption. This particular model is designed to offer a blend of efficiency and reliability for a wide range of embedded applications.

Key Features:

  • Core: At the heart of the LPC11A14FBD48/301 is an ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz. The ARM Cortex-M0 core is known for its exceptional efficiency, making it an ideal choice for applications where power consumption is a critical factor.
  • Memory: This device comes with 32 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for code and data storage for most control applications.
  • GPIO: The microcontroller features up to 42 General Purpose I/O (GPIO) pins, which offer high versatility for interfacing with peripherals and other devices.
  • Package: Enclosed in a 48-pin LQFP package, the LPC11A14FBD48/301 is compact and suitable for space-constrained applications.
  • Serial Interfaces: It supports a range of serial interfaces, including I2C, SPI, and UART, allowing for easy communication with other microcontrollers, sensors, and modules.
  • Analog Features: The unit is equipped with an 8-channel, 10-bit ADC (Analog-to-Digital Converter), which is perfect for reading analog sensors and performing other data acquisition tasks.
  • Timers: Multiple timers including a 32-bit timer, four 16-bit timers, and a SysTick timer provide the flexibility to handle timing-related tasks with precision.
  • Power Efficiency: With an integrated Power Management Unit (PMU), the LPC11A14FBD48/301 ensures efficient power regulation, supporting various power modes to minimize energy consumption.

Applications:

The LPC11A14FBD48/301 is a versatile microcontroller that can be used in a variety of applications such as industrial control systems, consumer electronics, automation, and more. Its robust set of features and low power capabilities make it particularly well-suited for battery-powered devices and applications demanding long-term reliability.

Overall, the NXP LPC11A14FBD48/301 microcontroller is a cost-effective solution that does not compromise on performance, making it a top choice for designers and engineers looking to develop sophisticated and power-conscious electronic products.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess