EN
  • EN
  • DE

LPC11U24FET48

Part No LPC11U24FET48
Manufacturer NXP / Nexperia
Description 32-bit ARM Cortex-M0 microcontroller; up to 32 kB flash; up to 10 kB SRAM and 4 kB EEPROM; USB device; USART
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1204087-LPC11U24FET48
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC11U24FET48 CAD Model

Description

The LPC11U24FET48 is a highly capable microcontroller from NXP Semiconductors, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is part of the LPC1100 series and is particularly well-suited for use in USB-related tasks, thanks to its built-in full-speed USB 2.0 device controller.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: 32 KB of on-chip flash programming memory and 8 KB of SRAM, providing ample space for complex applications.
  • USB Connectivity: Full-speed USB 2.0 device controller with on-chip PHY for seamless USB communication.
  • Serial Interfaces: Includes UART, I2C, and SPI for versatile peripheral connections.
  • GPIO: Up to 40 general-purpose I/O pins for interfacing with sensors, actuators, and other electronic components.
  • Timer/PWM: Multiple timers including a 32-bit timer, four 16-bit timers, and a programmable PWM unit for precise control over timing-related tasks.
  • Analog: Features a 10-bit ADC with input multiplexing among 8 pins, providing accurate analog to digital conversions.
  • Power Efficiency: Supports multiple power modes, including an ultra-low power mode for battery-powered and energy-sensitive applications.
  • Package: Available in a space-saving 48-pin LQFP package.

Applications:

The LPC11U24FET48 is ideal for a wide range of applications including, but not limited to, USB accessories, consumer electronics, gaming devices, industrial control, medical systems, and system management. Its robust feature set and USB capabilities make it particularly advantageous for applications requiring connectivity to computers or other USB hosts.

Development Support:

NXP offers a comprehensive suite of development tools for the LPC11U24FET48, including an extensive ecosystem of software libraries, development boards, and IDEs. This ensures a smooth development process from prototype to production, making it an excellent choice for both professional engineers and hobbyists alike.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5888 $58.3552
10+ $11.9704 $119.7040
15+ $11.5962 $173.9430
21+ $11.2220 $235.6620
27+ $10.8489 $292.9203
36+ $9.7263 $350.1468
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess