EN
  • EN
  • DE

LPC1225FBD64/301

Part No LPC1225FBD64/301
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M0 RISC 64KB Flash 3.3V 64-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1533+
Reference case QFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 754333-LPC1225FBD64/301
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LPC1225
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin China, Taiwan, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1225FBD64/301 CAD Model

Description

The NXP LPC1225FBD64/301 is a feature-rich microcontroller that offers a perfect blend of power efficiency, performance, and cost-effectiveness, making it an ideal choice for a wide range of industrial, consumer, and general-purpose applications. This device is part of the LPC1200 series which is renowned for its low power consumption and robust design.

Key Features

  • Core: The LPC1225FBD64/301 is powered by an ARM Cortex-M0 processor, which operates at frequencies of up to 45 MHz, delivering the efficiency and speed required for complex computations and control tasks.
  • Memory: It comes equipped with 64 KB of on-chip flash memory and 8 KB of RAM, providing sufficient space for application code and data storage without the need for external memory components.
  • I/O Capabilities: This microcontroller features 64 GPIO pins, which are highly configurable and suitable for interfacing with a wide range of peripherals and external devices.
  • Communication Interfaces: It includes multiple serial communication interfaces such as UART, SPI, I2C, and a USB 2.0 Full-Speed device, ensuring versatile connectivity options for various system requirements.
  • Timers and Analog Features: The device is equipped with a range of timers, including a 32-bit timer, four 16-bit timers, and a watchdog timer. It also offers an 8-channel 10-bit ADC for analog signal processing.
  • Package: The LPC1225FBD64/301 is available in a compact 64-pin LQFP package, which is ideal for space-constrained applications.

Applications

Designed for versatility, the LPC1225FBD64/301 is suitable for use in a variety of applications, including but not limited to embedded systems, automation and control systems, consumer electronics, handheld devices, and Internet of Things (IoT) products.

Support and Resources

NXP provides extensive support for the LPC1225FBD64/301 with a comprehensive ecosystem that includes software libraries, development tools, and a global community of developers. Designers can leverage these resources to accelerate development time and bring their products to market faster.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess