EN
  • EN
  • DE

LPC1343FBD48,151

Part No LPC1343FBD48,151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC13xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LPC1343
Other Names 2156-LPC1343FBD48,151,NXPNXPLPC1343FBD48,151,LPC1343FBD48151,568-4945,935289652151
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264099-LPC1343FBD48,151
Ultra Librarian 3D Model Ultra Librarian LPC1343FBD48,151 CAD Model

Description

Product Overview: LPC1343FBD48,151 by NXP

The LPC1343FBD48,151 is a highly capable microcontroller produced by NXP Semiconductors, designed to offer a perfect balance between performance and power efficiency. This microcontroller is part of the LPC1300 series, which is well-known for its exceptional value and ease of use. The LPC1343FBD48,151 is particularly suitable for a wide range of applications, including industrial control, medical systems, e-metering, and consumer products, thanks to its robust feature set.

Key Features

  • Core: The device is built around a powerful 32-bit ARM Cortex-M3 processor, which operates at frequencies of up to 72 MHz, delivering impressive computational performance and real-time responsiveness.
  • Memory: It comes with 32 KB of on-chip flash memory and 8 KB of RAM, ensuring sufficient space for complex application code and data storage.
  • Communication Interfaces: The LPC1343FBD48,151 is equipped with multiple communication interfaces, including USB 2.0 Full-Speed, UART, I2C, and SPI, allowing for versatile connectivity options.
  • GPIO: A total of 42 General Purpose I/O (GPIO) pins provide ample flexibility for interfacing with external hardware components and custom peripheral expansions.
  • Timer/Counter: Integrated timers, including a 32-bit timer, four 16-bit timers, and a SysTick timer, support complex timing operations and task scheduling.
  • ADC: An in-built 10-bit Analog-to-Digital Converter (ADC) with multiple channels enables the microcontroller to interface with analog sensors and perform data acquisition tasks.

Advanced Features

The LPC1343FBD48,151 also boasts several advanced features that enhance its performance and security. These include an in-system programming (ISP) and in-application programming (IAP) via on-chip bootloader software, as well as an integrated oscillator and Real-Time Clock (RTC) for accurate timekeeping. Additionally, it offers unique device serial numbers for identification purposes and supports various low-power modes to minimize energy consumption during idle periods.

Package and Quality

Encased in a compact 48-pin LQFP package, the LPC1343FBD48,151 maintains a small footprint while still offering ample I/O options. NXP's commitment to quality ensures that this microcontroller meets high standards for reliability and performance, making it a trusted choice for both prototype developments and mass production.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0317 $56.2219
16+ $6.5901 $105.4416
24+ $6.3842 $153.2208
33+ $6.1782 $203.8806
42+ $5.9723 $250.8366
57+ $5.3545 $305.2065
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess