EN
  • EN
  • DE

LPC1767FBD100/03

Part No LPC1767FBD100/03
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828189-LPC1767FBD100/03
Ultra Librarian 3D Model Ultra Librarian LPC1767FBD100/03 CAD Model

Description

NXP LPC1767FBD100/03 Microcontroller

The NXP LPC1767FBD100/03 is a high-performance microcontroller that is part of the widely acclaimed LPC1700 series. Designed for embedded applications that demand a blend of power efficiency, impressive processing capabilities, and versatile connectivity options, this microcontroller is based on a 32-bit ARM Cortex-M3 processor, which operates at frequencies of up to 100 MHz.

Key Features:

  • Core: ARM Cortex-M3 processor, running at up to 100 MHz.
  • Memory: Features 512 KB of on-chip flash memory and 64 KB of RAM, providing ample space for complex applications and algorithms.
  • Communication Interfaces: Includes multiple communication peripherals such as Ethernet, USB 2.0 Full Speed, CAN, I2C, SPI, and UART, allowing for flexible integration into a variety of systems.
  • Timers and PWM: Comes with multiple 32-bit timers, an enhanced PWM unit, and a Real-Time Clock, which can be used for a wide range of timing and control operations.
  • Analog to Digital Converter (ADC): Features a high-resolution 12-bit ADC with support for up to eight channels, enabling precise measurement of analog signals.
  • Digital to Analog Converter (DAC): Includes a 10-bit DAC for analog output capabilities.
  • Package: Available in a compact 100-pin LQFP package, suitable for space-constrained applications.

Applications:

The LPC1767FBD100/03 is an ideal choice for a diverse range of applications, including but not limited to industrial control systems, networking, motor control, embedded audio, and medical devices. Its robust set of features enables developers to build complex, high-performance embedded systems with reduced development time and cost.

Support and Resources:

NXP provides comprehensive support for the LPC1767FBD100/03, including development tools, software libraries, and documentation to assist developers in bringing their products to market quickly and efficiently. The microcontroller is also supported by a wide range of third-party development tools and software, making it a versatile choice for developers looking for a reliable and scalable microcontroller solution.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.1810 $64.1810
3+ $52.6611 $157.9833
4+ $51.0152 $204.0608
5+ $49.3705 $246.8525
7+ $47.7246 $334.0722
9+ $42.7870 $385.0830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess