EN
  • EN
  • DE

LPC1825JET100E

Part No LPC1825JET100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 180MHz
Number of I/O 49
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Data RAM Size 136K x 8
Supply Voltage - Operating 2.2 V to 3.6 V
Data Converters A/D 4x10b; D/A 1x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 100-TFBGA (9x9)
Win Source Part Number 1057014-LPC1825JET100E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1825JET100E CAD Model

Description

The NXP LPC1825JET100E is a high-performance microcontroller tailored for a wide range of applications that require efficient data processing and high-speed connectivity. This microcontroller is part of the LPC1800 series, which is renowned for its power efficiency, reliability, and versatile feature set.

Key Features

  • Core: The LPC1825JET100E is built around a powerful ARM Cortex-M3 processor, which operates at frequencies of up to 100 MHz. This core provides the ideal balance between performance and power consumption, making it suitable for both demanding and power-sensitive applications.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of SRAM, ensuring ample space for complex program code and efficient data handling.
  • Communication Interfaces: A diverse set of communication peripherals is integrated, including USB, CAN, UART, I2C, SPI, and more. This variety allows for flexible design choices when it comes to interfacing with other components and systems.
  • Timers and Analog to Digital Converter (ADC): The device features multiple 32-bit timers, a motor control PWM, and a high-resolution ADC with up to 12-bit resolution, facilitating precise control in applications such as industrial automation and motor control.
  • Package: Encased in a low-profile Quad Flat Package (LQFP), the LPC1825JET100E has 100 pins, providing numerous I/O options for peripheral connectivity.

Applications

The LPC1825JET100E is designed to cater to a vast array of applications, particularly those requiring significant processing capabilities and multiple communication protocols. It is an excellent choice for:

  • Industrial control systems
  • Robotics and automation
  • Automotive electronics
  • Medical devices
  • Embedded audio and voice processing
  • Networking and communication equipment

With its robust architecture, comprehensive feature set, and NXP's commitment to quality, the LPC1825JET100E microcontroller is a reliable and cost-effective solution for designers looking to develop sophisticated and high-performance embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7454 $52.1994
26+ $3.8937 $101.2362
40+ $3.7720 $150.8800
55+ $3.6504 $200.7720
71+ $3.5287 $250.5377
95+ $3.1636 $300.5420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess