EN
  • EN
  • DE

LPC1837FET256

Part No LPC1837FET256
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Errata sheet LPC185x, LPC183x, LPC182x, LPC181x flash-based devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204115-LPC1837FET256
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1837FET256 CAD Model

Description

NXP LPC1837FET256 Microcontroller

The NXP LPC1837FET256 is a high-performance microcontroller that is part of the LPC1800 series, designed for embedded applications requiring a blend of low power consumption, advanced features, and high-level performance. This microcontroller is built around a powerful ARM Cortex-M3 processor core, which operates at frequencies of up to 180 MHz, providing the computational power necessary to handle complex tasks and algorithms.

Key Features:

  • Core: ARM Cortex-M3 processor, running at a frequency of up to 180 MHz.
  • Memory: Equipped with 1 MB of flash memory and 136 KB of SRAM, the LPC1837FET256 offers ample space for code storage and efficient data handling.
  • Communication Interfaces: A rich set of communication features including Ethernet, USB 2.0 Full-Speed/High-Speed, CAN, SPI, I2C, UART, and more, providing versatile connectivity options.
  • Digital Peripherals: Includes a variety of timers, PWM channels, and up to 164 General Purpose I/O (GPIO) pins for flexible digital interfacing.
  • Analog Features: Comes with an integrated 10-bit ADC and DAC, allowing for precise analog signal processing.
  • Package: Available in a compact LQFP256 package, which is ideal for space-constrained applications.
  • Power Efficiency: Features an embedded voltage regulator which supports a wide range of supply voltages and contributes to the overall low power consumption.
  • Security: Incorporates advanced security features such as AES encryption, which helps in securing data and protecting intellectual property.

With its robust set of features, the LPC1837FET256 is well-suited for a variety of applications, including industrial control systems, networking, medical devices, and automotive electronics. Its integration of multiple communication interfaces along with a comprehensive set of peripheral drivers makes it a versatile choice for system designers looking to optimize their designs for performance and power efficiency.

Overall, the NXP LPC1837FET256 microcontroller offers a balanced solution for designers who require high performance, extensive integration, and operational efficiency in their embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0147 $86.0294
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess