EN
  • EN
  • DE

LPC2102FBD48

Part No LPC2102FBD48
Manufacturer NXP / Nexperia
Description Single-chip 16-bit/32-bit microcontrollers; 8 kB/16 kB/32 kB flash with ISP/IAP, fast ports and 10-bit ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204119-LPC2102FBD48
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2102FBD48 CAD Model

Description

NXP LPC2102FBD48 Microcontroller Overview

The NXP LPC2102FBD48 is a highly integrated microcontroller that is part of the LPC2100 family, designed for low power applications. It is based on a 32-bit ARM7TDMI-S CPU which operates at a maximum frequency of 70 MHz, providing a balance of performance and power efficiency.

This microcontroller comes in a compact 48-pin LQFP package and is equipped with a diverse set of peripherals that make it suitable for a wide range of applications. It boasts 16 KB of on-chip static RAM and 64 KB of on-chip flash memory, providing ample space for storing code and data.

The LPC2102FBD48 features multiple serial communication interfaces, including two UARTs, two I2C-bus interfaces, and two SPI/SSP interfaces, allowing for flexible connectivity options. Additionally, it contains an impressive 32 vectored interrupts with four priority levels, giving users the ability to handle complex interrupt-driven tasks efficiently.

For timing and control purposes, the device includes two 32-bit timers, a Real-Time Clock (RTC) with optional battery backup, and a Watchdog Timer (WDT) for system reliability. It also offers up to 21 General Purpose I/O (GPIO) pins with configurable pull-up/down resistors, providing versatility in interfacing with external hardware.

The LPC2102FBD48 operates at a voltage range of 3.0V to 3.6V, making it suitable for battery-powered and portable devices. Its power-saving modes, such as Idle and Power-down modes, allow for further reduction of power consumption when the device is not in active use.

With its on-chip analog-to-digital converter (ADC) and PWM outputs, the LPC2102FBD48 can also manage analog signals and drive motors, making it an excellent choice for embedded control systems, sensor interfaces, and robotics.

Overall, the NXP LPC2102FBD48 is a versatile and efficient microcontroller that offers a rich feature set for designers looking to develop applications requiring low power consumption, a wide range of peripherals, and substantial memory resources.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess