EN
  • EN
  • DE

LPC2114FBD64/01

Part No LPC2114FBD64/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit/32-bit ARM7TDMI-S RISC 128KB Flash 1.8V/3.3V 64-Pin LQFP / IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 46
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 89789-LPC2114FBD64/01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LPC2114
Introduction Date November 18, 2003
ECCN EAR99
Country of Origin China, Taiwan, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC2114FBD64/01 CAD Model

Description

The LPC2114FBD64/01 is a high-performance microcontroller from NXP Semiconductors, renowned for its robust architecture and versatile features. This microcontroller is part of the LPC2100 family, which is well-suited for a wide range of industrial, consumer, and computing applications. It is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, which provides the perfect blend of power efficiency and performance.

Key Features

  • CPU: 16/32-bit ARM7TDMI-S processor, which operates at up to 70 MHz.
  • Memory: 128 KB of on-chip flash memory and 16 KB of SRAM, facilitating complex applications and algorithms.
  • Debugging: Embedded in-circuit emulation and debug solution, along with JTAG interface support for comprehensive debugging.
  • I/O Capabilities: Up to 45 General Purpose I/O (GPIO) pins, providing ample interfacing with peripherals.
  • Timers: Multiple 32-bit timers, a Real-Time Clock, and Watchdog Timer.
  • Serial Interfaces: Includes UARTs, SPI, SSP, and I2C serial interfaces for communication with other devices and peripherals.
  • Power Management: Integrated power control for low power modes, which is ideal for battery-operated devices.
  • Package: Housed in an LQFP64 package, which is conducive to space-constrained applications.

Applications

The LPC2114FBD64/01 microcontroller is designed to meet the demands of various applications. It is particularly effective in scenarios that require a high level of integration and low power consumption. Its applications span across:

  • Industrial control systems
  • Medical instrumentation
  • Networking systems
  • Automotive electronics
  • Robotics
  • Consumer electronics

With its robust set of features and capabilities, the LPC2114FBD64/01 from NXP is an excellent choice for designers looking to leverage a powerful ARM7TDMI-S core for their next project. Its versatility and efficiency make it a go-to solution for a multitude of embedded system applications.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4180 $76.4180
2+ $74.0299 $148.0598
3+ $71.6418 $214.9254
4+ $69.2538 $277.0152
5+ $62.0896 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess