EN
  • EN
  • DE

LPC2129FBD64/01

Part No LPC2129FBD64/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit/32-bit ARM7TDMI-S RISC 256KB Flash 1.8V/3.3V Automotive 64-Pin LQFP / IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 46
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 89795-LPC2129FBD64/01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Medical, Communications & Networking, Embedded Design & Development, Industrial
Family Name LPC2129
Introduction Date November 18, 2003
ECCN EAR99
Country of Origin China, Taiwan, Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LPC2129FBD64/01 CAD Model

Description

The NXP LPC2129FBD64/01 is a robust ARM7TDMI-S based microcontroller that is designed to cater to a wide range of applications that require high-performance and low-power consumption. This microcontroller is particularly well-suited for industrial control, medical systems, protocol converters, and voice recognition and processing among other uses.

Key Features

  • Core: The LPC2129 operates with a 32-bit ARM7TDMI-S core processor, ensuring efficient handling of complex instructions and algorithms.
  • Memory: It comes with 256 KB of on-chip Flash memory for program storage and 16 KB of RAM for data operations, providing a balance between storage capacity and speed.
  • Speed: The microcontroller can run up to a maximum of 60 MHz, delivering the computational power needed for time-sensitive tasks.
  • Digital Peripherals: It includes multiple 32-bit timers, an RTC, 2 UARTs, 2 I2C-bus interfaces, and 2 SPI interfaces, offering versatile connection possibilities to other components and devices.
  • Analog Features: The LPC2129 features a 10-bit ADC with 8 channels, allowing it to process analog signals for various monitoring and control applications.
  • Packaging: The device is housed in a 64-pin LQFP package, which is compact and suitable for space-constrained applications.
  • Power Management: It incorporates power-saving modes such as Idle and Power-down, which significantly reduce power consumption when the device is not in use.
  • Interrupts: With a vectored interrupt controller and up to 32 vectored interrupts, it allows for fast response times to critical system events.
  • Connectivity: The microcontroller includes a CAN interface for robust and reliable communication in automotive and industrial networks.

Applications

The LPC2129FBD64/01 is designed for applications that demand reliable operation, efficient power usage, and advanced communication features. It is commonly used in:

  • Industrial automation and control systems
  • Medical equipment
  • Protocol conversion and networked systems
  • Voice recognition and audio processing
  • Automotive electronics

Its robust feature set and flexible I/O options make the NXP LPC2129FBD64/01 a versatile and reliable choice for engineers and developers looking to create sophisticated and power-conscious electronic systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess