EN
  • EN
  • DE

LPC2134FBD64/01151

Part No LPC2134FBD64/01151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description LPC2100 - ARM7, 32-BIT RISC MICR  /  series Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP Semiconductors
Series *
Package Bulk
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 2156-LPC2134FBD64/01151-954
Standard Package 1
Win Source Part Number 1070640-LPC2134FBD64/01151
Ultra Librarian 3D Model Ultra Librarian LPC2134FBD64/01151 CAD Model

Description

The NXP LPC2134FBD64/01151 belongs to the LPC2100 family of microcontrollers which are known for their high performance and low power consumption. This microcontroller is based on a 32-bit ARM7TDMI-S CPU core and is designed to meet the demanding requirements of embedded applications.

Key Features

  • CPU: 32-bit ARM7TDMI-S processor, which delivers powerful computing capabilities while maintaining efficiency in power usage.
  • Memory: Comes with 256 KB of on-chip Flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • Speed: Operates at frequencies of up to 60 MHz, offering a balanced trade-off between performance and power consumption.
  • I/O Ports: Features multiple 32-bit and 16-bit timers, an RTC, 2 UARTs, 2 CAN channels, SPI, SSP, and I2C serial interfaces for versatile peripheral connectivity.
  • Packages: Available in a compact 64-pin LQFP package, which is suitable for space-constrained applications.

Applications

The LPC2134FBD64/01151 is ideal for a range of applications including industrial control systems, medical devices, automotive electronics, and communication gateways. Its robust serial communication capabilities make it particularly well-suited for applications requiring connectivity and data transfer.

Additional Information

This microcontroller is equipped with an in-system programming (ISP) and in-application programming (IAP) capability which allows for easy firmware updates and application modifications. It also features a vectored interrupt controller with configurable priorities and vector addresses for improved interrupt handling.

With its integrated 10-bit ADC, the LPC2134FBD64/01151 provides precise analog to digital conversion, which is essential for applications that need to process analog signals.

For power management, the microcontroller includes three reduced power modes: idle, power-down, and deep power-down, giving developers control over power consumption based on the operational requirements.

The LPC2134FBD64/01151 is supported by a wide range of development tools, including compilers, debuggers, and IDEs from major vendors, making it easy to develop, test, and deploy applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess