EN
  • EN
  • DE

LPC2138FHN64/01

Part No LPC2138FHN64/01
Manufacturer NXP / Nexperia
Description MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 512KB Flash 3.3V 64-Pin HVQFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 60 µs
Core Architecture ARM
Frequency 60 MHz
Lead Free Lead Free
Max Supply Voltage 3.6 V
Memory Size 512 kB
Min Supply Voltage 3 V
Number of I/Os 47
Number of Pins 64
Packaging Bulk
RAM Size 32 kB
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1184915-LPC2138FHN64/01
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2138FHN64/01 CAD Model

Description

NXP LPC2138FHN64/01 Microcontroller

The NXP LPC2138FHN64/01 is a robust microcontroller that belongs to the LPC2100 family, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is based on a 32-bit ARM7TDMI-S CPU core, which operates at up to 60 MHz, providing a perfect balance between processing power and energy efficiency.

Key Features:

  • Core: 32-bit ARM7TDMI-S processor, capable of running up to 60 MHz.
  • Memory: Comes with 512 kB of on-chip flash memory and 32 kB of static RAM, enabling complex applications and algorithms to run smoothly.
  • Peripherals: Features include General Purpose I/O (GPIO) pins, multiple 32-bit timers, an efficient Vectored Interrupt Controller (VIC), and a versatile Serial Peripheral Interface (SPI).
  • Communication: Offers a variety of serial communication interfaces such as UARTs, I2C-bus, and two SPI blocks for enhanced connectivity.
  • Package: Available in a compact 64-pin LQFP package, making it suitable for space-constrained applications.
  • Power Management: Implements power-saving modes like Idle and Power-down modes for energy-critical designs.

Applications:

The LPC2138FHN64/01 is ideal for a wide range of applications, including industrial control systems, protocol converters, voice recognition, and data acquisition systems. Its combination of processing power, memory size, and rich peripheral set also makes it suitable for advanced embedded systems like GPS receivers, medical instruments, and networking equipment.

Design Support:

NXP provides extensive support for the LPC2138FHN64/01 with development tools, software libraries, and application notes to facilitate the design process and reduce time to market. The microcontroller is also supported by a broad range of third-party development tools and software, ensuring that developers can select the best tools for their specific application requirements.

With its robust features and comprehensive support, the NXP LPC2138FHN64/01 microcontroller is a reliable and versatile choice for engineers and designers looking to develop high-performance embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess