EN
  • EN
  • DE

LPC2194HBD64/01,15

Part No LPC2194HBD64/01,15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 46
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 123569-LPC2194HBD64/01,15
Ultra Librarian 3D Model Ultra Librarian LPC2194HBD64/01,15 CAD Model

Description

Product Overview: LPC2194HBD64/01,15

The LPC2194HBD64/01,15 is a high-performance microcontroller product from NXP Semiconductors, designed for embedded applications that require a blend of low power consumption and advanced features. This microcontroller is part of NXP's LPC2100 series, which is well-known for its robust architecture based on a 16/32-bit ARM7TDMI-S CPU core.

Key Features

  • CPU Core: ARM7TDMI-S, capable of operating at up to 60 MHz, providing the perfect balance between power efficiency and processing capability.
  • Memory: Comes with 256 KB of on-chip flash memory and 16 KB of static RAM, enabling complex applications and algorithms to be executed efficiently.
  • Package: Available in a 64-pin LQFP package, which is ideal for space-constrained applications while still offering sufficient I/O options.
  • Communication Interfaces: Includes multiple serial communication options such as UARTs, SPI, SSP, and I2C-bus, facilitating easy data exchange with peripherals and other microcontrollers.
  • Timers: Features multiple 32-bit timers, a real-time clock, and a watchdog timer, providing versatile timing solutions for a variety of applications.
  • ADC: Equipped with a 10-bit Analog-to-Digital Converter with multiple channels, allowing for accurate sensor readings and analog signal processing.
  • Interrupts: Supports vectored interrupt controller with configurable priorities, ensuring responsive and efficient handling of system interrupts.
  • Debugging: Incorporates embedded in-circuit debugging and in-system programming capabilities for easy development and troubleshooting.

Applications

The LPC2194HBD64/01,15 is versatile and can be used across a wide range of applications, including industrial control systems, robotics, automotive, communication systems, and more. Its rich set of peripherals and low power consumption make it particularly suited for portable and power-sensitive applications.

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The LPC2194HBD64/01,15 is no exception, undergoing rigorous testing and quality assurance processes to meet the stringent requirements of the industry. This ensures that designers and engineers can integrate this microcontroller into their products with confidence.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8892 $57.7784
5+ $23.7040 $118.5200
7+ $22.9632 $160.7424
9+ $22.2225 $200.0025
12+ $21.4817 $257.7804
16+ $19.2595 $308.1520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess