EN
  • EN
  • DE

LPC2214FBD144/01,551

Part No LPC2214FBD144/01,551
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Description MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 256KB Flash 1.8V/3.3V 144-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Interface I2C, SPI, SSP, UART
Max Frequency 60 MHz
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.5 W
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 112
Number of Timers/Counters 2
Radiation Hardening No
RAM Size 16 kB
RoHS Compliant
Win Source Part Number 1005690-LPC2214FBD144/01,551
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC2214FBD144/01,551 CAD Model

Description

Product Overview: LPC2214FBD144/01,551

The LPC2214FBD144/01,551 is a robust microcontroller product from NXP Semiconductors, renowned for its high performance and versatility in a wide array of embedded applications. This microcontroller is part of the LPC2200 series, which is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support that combines the microcontroller with embedded high-speed flash memory ranging from 128 kB to 512 kB.

Key Features:

  • CPU: At the heart of the LPC2214 is a 16/32-bit ARM7TDMI-S processor, which delivers exceptional computing power and efficiency, making it ideal for complex algorithms and control processes.
  • Memory: Equipped with 256 kB of on-chip flash memory and 16 kB of SRAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation.
  • Package: The device comes in a compact 144-pin LQFP (Low-profile Quad Flat Package), which provides a space-saving footprint while allowing for a robust number of I/O options and peripheral connectivity.
  • Peripherals: A rich set of peripherals includes multiple 32-bit timers, an RTC, an enhanced UART, two I2C-bus interfaces, and up to 47 GPIO pins, providing ample flexibility for interfacing with external components.
  • Power Management: The LPC2214 offers a versatile power management scheme with an Idle and Power-down mode, which are especially useful for power-sensitive applications.
  • Debugging and Emulation: With real-time emulation and embedded trace support, developers can easily debug their applications and optimize performance.

Applications:

The LPC2214FBD144/01,551 microcontroller is an excellent choice for a variety of applications, including industrial control systems, medical instrumentation, automotive electronics, and communication devices. Its ability to handle complex tasks while maintaining power efficiency makes it a preferred choice for designers looking to balance performance and power consumption.

Conclusion:

In conclusion, the LPC2214FBD144/01,551 from NXP Semiconductors is a powerful and versatile microcontroller that offers a rich feature set and high level of integration. Its combination of performance, memory capacity, and peripheral options make it a highly valuable component for any sophisticated embedded system design.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
Lowest to $1.6320
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Chilisin
Lowest to $0.0517
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Lowest to $0.0215
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1717 $51.5151
8+ $14.0896 $112.7168
11+ $13.6493 $150.1423
16+ $13.2090 $211.3440
20+ $12.7687 $255.3740
27+ $11.4478 $309.0906
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess