EN
  • EN
  • DE

LPC2221

Part No LPC2221
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 746847-LPC2221
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2221 CAD Model

Description

The NXP LPC2221 is a robust microcontroller that forms part of the LPC2200 series, designed to provide a high-performance, low-cost solution for a wide range of applications. This microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, which combines the benefits of both 16-bit and 32-bit architectures to achieve optimal efficiency and throughput.

Key Features

  • CPU: 16/32-bit ARM7TDMI-S processor, running at up to 60 MHz.
  • Memory: Features 128 kB of on-chip static RAM and 256 kB of on-chip flash program memory. The flash memory boasts a vast number of 10,000 write cycles and 20 years of data-retention capabilities.
  • Digital Peripherals: Includes 32 kB of RAM accessible via the AHB, two 10-bit ADCs providing a total of 14 channels, and a 10-bit DAC for analog interface needs.
  • Communication Interfaces: Offers multiple serial communication interfaces, including two I2C-bus interfaces, two UARTs, two SPI/SSP interfaces, and three 32-bit timers.
  • System Control: Features a Vectored Interrupt Controller for low-latency interrupt processing and System Control Block for system configuration.
  • Power Management: Comes with an integrated power management unit that supports Idle and Power-down modes, which are crucial for energy-sensitive applications.

Applications

The LPC2221 is designed to cater to a diverse range of applications, including industrial control systems, medical systems, communication gateways, protocol converters, and embedded soft modems. Its rich set of peripherals and low power consumption make it ideal for these and other embedded system applications.

Development Support

Developers can take advantage of the extensive ecosystem of development tools for the LPC2200 series. This includes in-system programming (ISP) and in-application programming (IAP) support, a wide range of third-party development boards, and comprehensive software libraries to accelerate development time.

Overall, the NXP LPC2221 microcontroller is a highly integrated, versatile solution that delivers the performance, reliability, and feature set required for sophisticated embedded applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess