EN
  • EN
  • DE

LPC2290FBD144

Part No LPC2290FBD144
Manufacturer NXP / Nexperia
Description 16/32-bit ARM microcontrollers with CAN, 10-bit ADC and external memory interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204150-LPC2290FBD144
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2290FBD144 CAD Model

Description

The NXP LPC2290FBD144 is a high-performance, 32-bit microcontroller that is part of the versatile LPC2200 series. It is designed to cater to a wide range of embedded applications that require an optimal balance between power consumption and processing capability. This microcontroller is particularly well-suited for industrial control, medical systems, and communication gateways, among other uses.

Key Features

  • Core: It is built around a 16/32-bit ARM7TDMI-S CPU, which operates at speeds of up to 60 MHz, delivering a robust performance for complex algorithms and functions.
  • Memory: The LPC2290FBD144 comes equipped with 256 KB of on-chip flash memory and 16 KB of RAM, ensuring ample space for code and data storage for most applications.
  • Advanced Peripherals: It includes a variety of peripherals such as multiple 32-bit timers, two UARTs, PWM unit, two I2C-bus interfaces, and up to 38 general-purpose I/O pins, providing flexibility in system design.
  • Communication Interfaces: With its integrated CAN interface, it offers reliable communication for industrial automation and automotive applications, where robustness and error handling are critical.
  • Package: The microcontroller is housed in a low-profile 144-lead LQFP package, which is ideal for space-constrained applications.
  • Power Management: The LPC2290FBD144 features power-saving modes such as Idle and Power-down modes, which help in reducing power consumption and extending the life of battery-operated devices.

Development Support

Developers can take advantage of the extensive support provided for the LPC2290FBD144. NXP offers a comprehensive suite of development tools including software libraries, development boards, and a supportive community that can help accelerate the design process. Additionally, the microcontroller is supported by a wide range of third-party development environments and tools, making it a flexible choice for developers of all skill levels.

Applications

The LPC2290FBD144 is adept at managing multiple tasks simultaneously, making it a preferred choice for complex embedded systems. Its rich feature set and high integration level make it ideal for applications such as:

  • Industrial Control Systems
  • Medical Instrumentation
  • Networking and Communication Systems
  • Automotive Control
  • Robotics

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8087 $52.8957
26+ $3.9456 $102.5856
40+ $3.8223 $152.8920
55+ $3.6990 $203.4450
70+ $3.5757 $250.2990
94+ $3.2058 $301.3452
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,077 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess